EN
  • EN
  • DE

UC3524N

Part No UC3524N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Advanced Regulating Pulse Width Modulators | IC REG CTRLR MULT TOPOLOGY 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8V ~ 40V
Switching Frequency 300kHz
Duty Cycle (Maximum) 45%
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number UC3524
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1275863-UC3524N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3524N CAD Model

Description

The UC3524N by Texas Instruments is an integrated circuit designed for advanced regulating pulse width modulators. This versatile component is engineered to offer a comprehensive solution for power supply control and regulation. Its robust design and advanced features make it ideal for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor control circuits, and other power control applications.

Key Features:

  • Flexible Operation: The UC3524N provides both single-ended and push-pull operation modes, ensuring adaptability for various circuit configurations.
  • Dual-Channel: It features two error amplifiers, two uncommitted output drivers, and a dual alternating output that allows for either single or dual output operation.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various power supply specifications.
  • Adjustable Dead-Time Control: Users can adjust the dead-time control to optimize the switching characteristics for different types of loads.
  • Oscillator Sync Terminal: The sync terminal allows multiple UC3524N devices to be synchronized, which is essential in parallel power supply systems.

Technical Specifications:

  • Supply Voltage: Up to 40V
  • Operating Frequency: Up to 500kHz
  • Output Current: Up to 100mA per channel
  • Temperature Range: -25°C to +85°C
  • Package: 16-Pin Plastic DIP (N)

The UC3524N is designed with protections such as under-voltage lockout, which ensures that the PWM controller is operational only when the supply voltage is within the specified range. This feature enhances the reliability and longevity of the end application. Additionally, the device incorporates a soft-start feature that gradually ramps up the output voltage, minimizing stress on the power supply components during startup.

As a product from Texas Instruments, a leader in semiconductor solutions, the UC3524N reflects the company's commitment to quality and performance. Whether for industrial, commercial, or consumer applications, the UC3524N stands out as a top choice for designers seeking a reliable and efficient PWM solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess