EN
  • EN
  • DE

UC3525BDWG4

Part No UC3525BDWG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 100Hz to 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1115462-UC3525BDWG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC3525BDWG4 CAD Model

Description

Product Overview: Texas Instruments UC3525BDWG4

The Texas Instruments UC3525BDWG4 is a versatile and powerful pulse-width modulation (PWM) controller that has become a staple in the design of switch-mode power supplies (SMPS), motor controls, and other power conversion applications. Its robust feature set and high-performance capabilities provide designers with a reliable solution for managing and optimizing power efficiency.

Key Features

  • Adjustable Output Control: The UC3525BDWG4 allows for precise control over output voltage and frequency, enabling fine-tuning of power supply specifications to meet various application requirements.
  • Dual Output Drivers: Equipped with two totem-pole output drivers capable of delivering peak currents of up to 500mA, this controller can directly drive power MOSFETs or IGBTs, simplifying the design and reducing component count.
  • Wide Range of Operating Frequencies: With an oscillator frequency range up to 500kHz, the UC3525BDWG4 is suitable for high-frequency power conversion applications, offering flexibility in transformer and filter design.
  • Voltage Feedforward Compensation: This feature allows for enhanced response to input voltage variations, ensuring stable operation across a wide range of input voltages.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Soft-Start Functionality: To prevent inrush current during startup, the UC3525BDWG4 incorporates a soft-start feature that gradually ramps up the output voltage.

Applications

The UC3525BDWG4 is ideal for a variety of applications where efficient power conversion is critical. These include:

  • DC-to-DC converters
  • AC-to-DC switch-mode power supplies
  • Motor control systems
  • Class D audio amplifiers
  • Uninterruptible power supplies (UPS)

Package and Availability

Offered in a 16-pin SOIC package, the UC3525BDWG4 integrates seamlessly into a broad range of PCB layouts. Its compact form factor and surface-mount design make it suitable for high-density power applications. Texas Instruments' commitment to quality and reliability ensures that the UC3525BDWG4 is a dependable choice for designers looking to implement advanced PWM control in their power management systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6636 $53.3180
12+ $8.7497 $104.9964
18+ $8.4762 $152.5716
25+ $8.2028 $205.0700
32+ $7.9294 $253.7408
43+ $7.1091 $305.6913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess