The UC3573N is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is a crucial component for a variety of electronic applications, particularly in power management systems.
Key Features:
- Efficiency: The UC3573N is engineered to provide efficient power conversion, which is essential for minimizing energy loss in electronic devices.
- Flexibility: This IC supports a range of input voltages, making it versatile for use in multiple applications.
- Durability: Built to last, the UC3573N is designed to withstand the rigors of constant operation in a variety of environmental conditions.
- Compact Design: Its small form factor enables it to fit into tight spaces, making it ideal for compact electronic designs.
Applications:
The UC3573N is suitable for an array of applications, including but not limited to:
- Switching power supplies
- DC to DC converters
- Motor control circuits
- Charging systems for batteries
Technical Specifications:
Parameter
Value
Package / Case
PDIP-16
Operating Temperature
-55°C to +125°C
Mounting Type
Through Hole
Supply Voltage (Min)
4.5 V
Supply Voltage (Max)
40 V
The UC3573N by Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components that drive the electronics industry forward. With its robust feature set and adaptable nature, it stands as a solid choice for designers and engineers looking to enhance the performance and efficiency of their power management systems.