EN
  • EN
  • DE
  • IT

UC3638DWTRG4

Part No UC3638DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Advanced PWM Motor Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275887-UC3638DWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3638DWTRG4 CAD Model

Description

The UC3638DWTRG4 from Texas Instruments is a high-performance, integrated motor driver designed to handle a broad range of motor control applications. This versatile driver is capable of driving both brushless DC motors and stepper motors, making it an excellent choice for designers looking for flexibility and reliability in their motor control circuits.

Key Features

  • Advanced Motor Control: The UC3638DWTRG4 provides precise control over motor speed, position, and torque, which is essential for applications requiring high levels of accuracy and efficiency.
  • Dual H-Bridge Configuration: Its dual H-bridge design allows for bidirectional control of two DC motors or one stepper motor, providing versatility in a compact package.
  • High Voltage Operation: With an operating voltage range of up to 52V, it can accommodate a wide variety of motors and applications, from industrial automation to consumer electronics.
  • Integrated Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of both the motor driver and the motor itself.
  • Surface-Mount Package: The UC3638DWTRG4 comes in a surface-mount SOIC-20 package, which is suitable for space-constrained applications and allows for streamlined manufacturing processes.

Applications

The UC3638DWTRG4 is ideal for a range of applications, including:

  • Automated industrial machines
  • Robotics and automated guided vehicles (AGVs)
  • Office automation (printers, scanners, etc.)
  • Medical devices
  • Consumer electronics

Quality and Support

As with all Texas Instruments products, the UC3638DWTRG4 is built with quality in mind. Customers can expect robust performance and consistent operation. Furthermore, Texas Instruments provides extensive technical support, including datasheets, reference designs, and application notes to assist designers in integrating this motor driver into their projects.

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRIVER PAR HSOP / Motor Driver
Need more? Email Us
ON Semiconductor
3PHASE MOTOR DRIVER / Motor Driver
Lowest to $2.9080
ON Semiconductor
POWER BRUSHLESS MOTOR PRE-DRIVER / Motor Driver
Need more? Email Us
STMicroelectronics
IC MOTOR BLDC FET DRIVER 64TQFP / Motor Driver
Lowest to $33.6001
ON Semiconductor
IC SYSTEM MOTOR DRIVER / Motor Driver
Lowest to $2.1316
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
National Semiconductor (TI)
BRUSHLESS DC MOTOR CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
BRUSH DC MOTOR CONTROLLER
Lowest to $0.3033
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10SOIC
Lowest to $1.9466

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1170 $63.8190
15+ $7.4807 $112.2105
24+ $7.2470 $173.9280
32+ $7.0131 $224.4192
42+ $6.7794 $284.7348
56+ $6.0780 $340.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess