EN
  • EN
  • DE

UC3843AD8TR

Part No UC3843AD8TR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035682-UC3843AD8TR
Family Name UC3843A
Introduction Date July 19, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC3843AD8TR CAD Model

Description

Product Overview: Texas Instruments UC3843AD8TR

The UC3843AD8TR from Texas Instruments is a highly efficient, fixed-frequency current-mode PWM controller. It is specifically designed for offline and DC-to-DC converter applications offering the designer a cost-effective solution with minimal external components. This integrated circuit is well-suited for a variety of power supply designs, particularly those requiring a low startup current and operation under variable input voltage conditions.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC3843AD8TR is engineered to excel in off-line and DC-to-DC conversion systems with its robust feature set.
  • Low Startup Current: This device boasts a startup current of typically 0.5mA, which is ideal for systems where power efficiency is paramount.
  • Automatic Feed Forward Compensation: The built-in compensation improves response to varying input voltages, ensuring consistent performance.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by the current limit feature, which guards against overcurrent conditions on a per-pulse basis.
  • Under-Voltage Lockout with Hysteresis: The UC3843AD8TR ensures stable operation with its under-voltage lockout feature, which prevents the device from operating at insufficient voltages.
  • High Current Totem Pole Output: The totem pole output is capable of delivering high current outputs, making it suitable for driving power MOSFETs or IGBTs directly.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed to ensure accurate duty cycle control.

Applications

The UC3843AD8TR is versatile and can be used in a variety of applications. These include:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • LED drivers
  • Power factor correction circuits

Package and Availability

The UC3843AD8TR is available in an 8-pin SOIC package, making it compact and suitable for space-constrained applications. The device is offered in tape and reel form to facilitate easy assembly during mass production. Texas Instruments provides comprehensive technical support and documentation, ensuring that integrating the UC3843AD8TR into your design is as seamless as possible.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8838 $53.0280
140+ $0.7252 $101.5280
215+ $0.7025 $151.0375
295+ $0.6799 $200.5705
385+ $0.6572 $253.0220
510+ $0.5892 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,173 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess