EN
  • EN
  • DE

UC3872M

Part No UC3872M
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC LAMP BALLAST CNTRLR 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Ballast Controller
Frequency 57kHz to 78kHz
Supply Voltage - Operating 4.5 V to 24 V
Operating Supply Current 6mA
Dimming No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 035731-UC3872M
Popularity Medium
Supply and Demand Status Limited
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian UC3872M CAD Model

Description

The UC3872M from Texas Instruments is a state-of-the-art resonant mode controller designed for high-efficiency, high-density power conversion. This advanced integrated circuit (IC) is engineered to provide precise control in zero-voltage-switching (ZVS) resonant power supply systems, which is crucial for applications that demand minimal power loss and reduced electromagnetic interference (EMI).

Key Features

  • Resonant Switching: The UC3872M facilitates resonant mode switching, enabling power supplies to operate with improved efficiency by minimizing the switching losses that are typical in hard-switched converters.
  • Variable Frequency Control: This controller uses a variable frequency control method to adjust the operation frequency around the resonant frequency of the power stage, ensuring optimal performance across different load conditions.
  • Integrated Fault Protection: With built-in fault protection features, the UC3872M ensures safe operation by providing over-current, over-voltage, and under-voltage lockout protections, enhancing the reliability of the power supply.
  • Wide Operating Range: The device operates over a wide input voltage range, making it suitable for a broad array of power applications, from telecom to industrial systems.
  • Multi-Mode Operation: It supports multi-mode operation, including burst mode, which helps in achieving high efficiency even at light load conditions.

Applications

The UC3872M is ideal for use in a variety of high-performance power applications, including:

  • Telecommunications equipment
  • Server and data center power supplies
  • Industrial power systems
  • Electric vehicle charging stations
  • Renewable energy inverters

With its robust design and comprehensive feature set, the Texas Instruments UC3872M resonant mode controller is a versatile solution that meets the stringent requirements of modern power supply designs, delivering both performance and reliability to system developers and engineers.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4515 $52.1605
17+ $6.1141 $103.9397
26+ $5.9230 $153.9980
35+ $5.7320 $200.6200
46+ $5.5409 $254.8814
61+ $4.9677 $303.0297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess