EN
  • EN
  • DE

UC3874DWTR-1G4

Part No UC3874DWTR-1G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 18SOIC / DC/DC Cntrlr Dual-OUT Step Down 300kHz 18-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 9 V ~ 36 V
Frequency - Switching Up to 300kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 798676-UC3874DWTR-1G4
Popularity Medium
Supply and Demand Status Limited
Family Name UC3874
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UC3874DWTR-1G4 CAD Model

Description

Product Overview: Texas Instruments UC3874DWTR-1G4

The UC3874DWTR-1G4 is a sophisticated integrated circuit developed by Texas Instruments, renowned for its high-performance solutions in power management technology. This device is specifically designed to facilitate efficient and reliable control for power factor correction (PFC) applications. The UC3874DWTR-1G4 is part of the UC3874 family, which is well-regarded for its ability to enhance the power factor of AC/DC power systems, ensuring that energy is utilized more effectively and that the systems adhere to regulatory standards for power quality.

Key Features:

  • Average Current Mode Control: The UC3874DWTR-1G4 employs an average current mode control method. This technique provides precise input current shaping, which translates to improved power factor and lower harmonic distortion across a wide range of load conditions.
  • Universal Input Voltage: It is designed to operate over a broad range of input voltages, making it suitable for applications worldwide without the need for additional components or configurations.
  • Low Power Dissipation: The device is optimized for low power dissipation, which not only conserves energy but also minimizes the need for extensive heat sinking, thereby reducing the overall design footprint and cost.
  • Multi-Mode Operation: It supports both discontinuous conduction mode (DCM) and continuous conduction mode (CCM), giving designers the flexibility to choose the optimal mode for their specific application requirements.
  • Integrated Protections: The UC3874DWTR-1G4 includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the longevity and safety of the end application.

Applications:

The UC3874DWTR-1G4 is ideal for a variety of applications where power factor correction is essential. Common applications include:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • AC-DC Adapters for Laptops and Personal Computers
  • Industrial Power Systems
  • Telecommunications Equipment

Product Packaging:

The UC3874DWTR-1G4 is available in a surface-mount package, specifically in a thin shrink small-outline package (TSSOP), which is suitable for automated assembly processes and compact PCB layouts. This packaging option also supports tape and reel packaging, which is ideal for high-volume production environments.

With its robust feature set and flexible applications, the UC3874DWTR-1G4 from Texas Instruments stands as a reliable and efficient solution for advanced power factor correction needs across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess