EN
  • EN
  • DE

MIC5309-1.8YMTTR

Part No MIC5309-1.8YMTTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 754878-MIC5309-1.8YMTTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5309-1.8YMTTR CAD Model

Description

The MIC5309-1.8YMTTR is a highly integrated, low quiescent current LDO (Low Dropout) regulator from Micrel, now Microchip Technology. It's designed to provide a stable 1.8V output voltage from a higher input voltage. The regulator features a small footprint and is optimized for battery-powered applications where efficiency and space are critical.

Applications

  • Battery-powered devices
  • Portable electronics (smartphones, tablets)
  • Wearable devices (smartwatches, fitness trackers)
  • Wireless modules
  • Handheld instruments

Features

  • Fixed 1.8V output voltage
  • Low dropout voltage
  • Low quiescent current
  • Stable with ceramic output capacitors
  • Short-circuit protection
  • Over-temperature protection
  • Enable pin for shutdown
  • Tiny package (TMLF)

Benefits

  • Extended battery life: Low quiescent current minimizes power consumption when the device is idle.
  • Stable output voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Protection against faults: Short-circuit and over-temperature protection enhance system reliability.
  • Space-saving design: Tiny package allows for integration into compact devices.
  • Easy to use: Stable with ceramic output capacitors simplifies circuit design.
  • Controlled power consumption: Enable pin allows for complete shutdown of the regulator, further reducing power consumption.

Additional Details

The MIC5309-1.8YMTTR is typically used with small ceramic capacitors for input and output filtering. The enable pin can be controlled by a microcontroller or other logic device to turn the regulator on or off. The datasheet provides detailed information on the recommended input voltage range, output current capabilities, and thermal characteristics. Proper PCB layout is essential to minimize noise and ensure stable operation. The thermal resistance of the package should be considered to ensure that the regulator does not overheat under normal operating conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9293 $62.5051
16+ $7.3273 $117.2368
25+ $7.0975 $177.4375
34+ $6.8688 $233.5392
44+ $6.6401 $292.1644
59+ $5.9529 $351.2211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess