EN
  • EN
  • DE

UC3879N

Part No UC3879N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 9 V to 20 V
Frequency - Switching Up to 300kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-PDIP
Win Source Part Number 035734-UC3879N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3879N CAD Model

Description

Overview of Texas Instruments UC3879N

The Texas Instruments UC3879N is a versatile and robust phase-shifted PWM controller designed for high-efficiency, high-power applications. As a member of the UC3879 series, this integrated circuit is engineered to deliver precise power management and is particularly suitable for use in switched-mode power supplies and DC-DC converters.

Key Features

  • Phase-Shifted Control: The UC3879N employs phase-shifted control techniques to reduce switching losses and improve efficiency, especially in applications that require high duty cycles.
  • Programmable Frequency: Users can set the operating frequency of the PWM controller, allowing for flexibility in the design of the power supply and optimization for specific applications.
  • Soft-Start Functionality: To prevent current surges during startup, the UC3879N includes a soft-start feature that gradually ramps up the output voltage, enhancing system reliability.
  • Synchronous Rectification Control: The device supports synchronous rectification, which is critical for reducing power dissipation on the output rectifiers, thereby increasing overall system efficiency.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller operates only when the supply voltage is within an acceptable range, safeguarding the system against low-voltage conditions.

Applications

The UC3879N is ideally suited for a wide range of high-power applications. Its robust design and efficient power management capabilities make it an excellent choice for:

  • Telecom and Datacom Power Supplies
  • Industrial Power Systems
  • Server and Network Equipment
  • Uninterruptible Power Supplies (UPS)
  • High-Density Power Modules

Technical Specifications

With its industry-standard DIP-20 package, the UC3879N integrates seamlessly into various circuit designs. The device operates over a broad temperature range, ensuring reliability in diverse operating environments. The UC3879N's advanced features and comprehensive protection mechanisms position it as a top choice for designers seeking a high-performance power management solution.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1377 $54.2754
5+ $22.2669 $111.3345
7+ $21.5710 $150.9970
10+ $20.8752 $208.7520
13+ $20.1793 $262.3309
17+ $18.0918 $307.5606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess