EN
  • EN
  • DE

UCC12040DVE

Part No UCC12040DVE
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5V 500MW  /  Isolated Module DC DC Converter 1 Output 3.3V, 5V 140mA, 100mA 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Max) 140mA, 100mA
Power (Watts) 500 mW
Voltage - Isolation 3 kV
Applications ITE (Commercial), Laboratory, Medical
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 60%
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Dimension 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm)
Supplier Device Package 16-SOIC
Control Features Enable, Active High
Approval Agency CQC, TUV, UL, VDE
Base Product Number UCC12040
Other Names 296-UCC12040DVE
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1237369-UCC12040DVE
Ultra Librarian 3D Model Ultra Librarian UCC12040DVE CAD Model

Description

Introducing the UCC12040DVE Isolated DC-DC Converter

The UCC12040DVE by Texas Instruments is a cutting-edge isolated DC-DC converter designed to provide efficient power isolation in a compact package. This innovative component is part of TI's extensive portfolio of power management solutions, offering both high performance and reliability for a variety of applications.

Key Features

  • Integrated Transformer Technology: The UCC12040DVE utilizes TI’s proprietary integrated transformer technology to achieve high-efficiency power transfer and reliable isolation between input and output.
  • Wide Input Voltage Range: It supports a broad input voltage range from 4.5V to 5.5V, making it versatile for various design requirements.
  • Fixed Output Voltage Options: This device offers several fixed output voltage options to cater to different needs, ensuring compatibility with a range of downstream circuits.
  • Low EMI: The converter is designed to minimize electromagnetic interference (EMI), thus simplifying compliance with regulatory standards and reducing design complexity.
  • Compact Footprint: The UCC12040DVE comes in a small VSON package, which is ideal for space-constrained applications without compromising on power or performance.
  • High Isolation: With an isolation rating of up to 3 kV RMS, this device is suitable for applications requiring stringent isolation for safety and functional integrity.

Applications

The UCC12040DVE is perfect for a range of applications where isolated power is crucial. Its typical use cases include:

  • Industrial automation and control systems
  • Grid infrastructure
  • Medical equipment
  • Telecommunication infrastructure
  • Isolated sensor interfaces

Reliability and Performance

With Texas Instruments' reputation for quality, the UCC12040DVE is manufactured to meet high standards of reliability and performance. Its robust construction ensures long-term stability and operation even under challenging conditions. Whether for industrial, medical, or communication systems, this isolated DC-DC converter stands out as a dependable choice for designers looking to integrate power isolation in their circuits.

Get Started with UCC12040DVE

For those interested in incorporating the UCC12040DVE into their designs, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate a smooth integration process.

You May Also Be Interested in

FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess