EN
  • EN
  • DE

UCC1804J

Part No UCC1804J
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-POWER BICMOS CURRENT-MODE PW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series UCC280x
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8.3V ~ 12V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Dead Time Control, Soft Start
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693393-UCC1804J
Ultra Librarian 3D Model Ultra Librarian UCC1804J CAD Model

Description

Product Overview: Texas Instruments UCC1804J

The Texas Instruments UCC1804J is a robust, low-power BiCMOS current-mode PWM controller designed to deliver high-performance features for a range of power supply applications. Its versatility and efficiency make it an ideal choice for off-line converters, DC-to-DC converters, and more. The UCC1804J is part of the UCCx804 series, which is renowned for its reliability and advanced control capabilities.

Key Features

  • Low Startup and Operating Current: The UCC1804J is engineered to consume a very low startup current (typically 0.5µA) and maintains low operating current (typically 1mA), enhancing the overall efficiency of the power system.
  • Trimmed Oscillator Discharge Current: This feature ensures reliable operation of the oscillator over the entire temperature range, providing consistent performance and reducing design complexity.
  • Current Sense Discharge Transistor: A feature that provides a discharge path for the current sense filter capacitor, which helps to prevent false triggering under light load conditions.
  • Under-Voltage Lockout (UVLO): Both the startup and operating UVLO thresholds are programmed on the UCC1804J, ensuring the device only operates when the supply voltage is sufficient.
  • Soft Start: The soft-start function reduces stress on the input power source by gradually increasing the output voltage during startup, thereby enhancing system reliability.
  • Pulse-by-Pulse Current Limiting: This feature protects the power supply from overcurrent conditions, ensuring safe operation under a variety of load conditions.

Applications

The UCC1804J is designed to be flexible and can be used in various applications, such as:

  • Off-Line Power Supplies
  • DC-to-DC Converters
  • Portable Power Devices
  • Power Supplies for Communication Systems
  • Industrial Power Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC1804J is no exception, offering robust performance with a design that emphasizes reliability and longevity. It is available in different package options, including the J package, which is a ceramic DIP, providing additional durability for demanding environments.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their support services.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5096 $93.0192
3+ $38.1618 $114.4854
5+ $36.9692 $184.8460
6+ $35.7767 $214.6602
8+ $34.5841 $276.6728
10+ $31.0064 $310.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess