EN
  • EN
  • DE

UCC21541DW

Part No UCC21541DW
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description PWR MGMT PWM CONTROLLER  /  1.5A, 2.5A Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Pulse Width Distortion (Max) 6.5ns
Rise / Fall Time (Typ) 8ns, 9ns
Current - Peak Output 1.5A, 2.5A
Voltage - Output Supply 9.2V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC21541
Other Names Q14186704,UCC21541DW-CRL,296-53089,296-UCC21541DW-CRL
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243480-UCC21541DW
Ultra Librarian 3D Model Ultra Librarian UCC21541DW CAD Model

Description

Introducing the UCC21541DW from Texas Instruments

The UCC21541DW is a robust, high-performance isolated dual-channel gate driver designed by Texas Instruments to cater to a wide range of power applications. This innovative component is engineered to drive power MOSFETs, IGBTs, and SiC MOSFETs with optimal efficiency and precision.

With an emphasis on reliability and functionality, the UCC21541DW boasts an impressive isolation voltage of 5.7 kV RMS for 1 minute per UL 1577, ensuring that the device operates safely even under high-voltage conditions. This feature is critical for applications that demand high isolation and electrical safety, making the UCC21541DW an ideal choice for industrial, automotive, and renewable energy sectors.

The device is characterized by its fast propagation delays and tight channel-to-channel delay matching. With a typical propagation delay of 19 ns and a channel-to-channel delay matching of less than 5 ns, the UCC21541DW provides precise timing control, which is essential for high-frequency power converters and ensures synchronized switching actions.

Another key feature of the UCC21541DW is its robust CMTI (Common-Mode Transient Immunity) of 100 V/ns. This high level of immunity to electrical noise makes the gate driver highly resistant to the effects of fast voltage transients, thereby enhancing the reliability and performance of the overall system.

The UCC21541DW is offered in a compact 16-pin SOIC package, which allows for a small form factor solution without compromising on performance. The device operates over a wide temperature range of -40°C to 125°C, ensuring stable performance in extreme conditions.

Furthermore, the UCC21541DW features integrated dead-time management, reducing the risk of shoot-through in power stages, and it supports both 5 V and 3.3 V input logic, providing design flexibility for various control interfaces.

Overall, the UCC21541DW from Texas Instruments stands out as a high-quality, reliable gate driver that meets the stringent requirements of modern power applications. Its advanced features and robust design make it a go-to solution for engineers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 14QFN
Lowest to $10.6756
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Need more? Email Us
IXYS
OPTOISO 3.75KV 2CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $15.7720
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $4.9090
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 8SO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $7.7808

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1646 $54.1398
30+ $3.4172 $102.5160
46+ $3.3104 $152.2784
63+ $3.2036 $201.8268
81+ $3.0968 $250.8408
109+ $2.7764 $302.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,154 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess