EN
  • EN
  • DE

PSMN013-30YLC

Part No PSMN013-30YLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1140+
Reference case SOT669
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755726-PSMN013-30YLC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN013-30YLC CAD Model

Description

The PSMN013-30YLC is a high-performance, N-channel MOSFET produced by NXP Semiconductors, designed to deliver efficiency and power density in a wide range of applications. This MOSFET operates at 30V, making it suitable for low-voltage power management tasks, and features a very low on-state resistance of 13 mΩ, which enhances its efficiency by minimizing conduction losses.

Key Features

  • Low On-State Resistance: With an RDS(on) of just 13 mΩ at VGS of 10V, the PSMN013-30YLC ensures high efficiency and low heat generation.
  • High Continuous Drain Current: This MOSFET supports a continuous drain current (ID) of up to 100A, allowing it to handle high power applications with ease.
  • Advanced Technology: Built with NXP's next-generation silicon technology, it provides superior performance and reliability.
  • Robust Thermal Performance: The PSMN013-30YLC is designed to maintain its performance even under high temperature conditions, thanks to its excellent thermal characteristics.
  • Low Gate Charge: The device's low gate charge (Qg) ensures fast switching, which is crucial for applications requiring high switching frequencies.

Applications

The PSMN013-30YLC is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supplies for Servers, Telecom, and Computing
  • Motor Control Systems
  • Automotive Applications
  • Power Management Circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PSMN013-30YLC is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring a long operational life and stable performance.

Environmental Compliance

Compliant with RoHS regulations, the PSMN013-30YLC is environmentally friendly, containing no hazardous substances. It is designed for use in green products that require energy-efficient components.

For engineers and designers looking for a MOSFET that offers both high efficiency and robustness for their power management solutions, the PSMN013-30YLC from NXP is an excellent choice that does not compromise on performance.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess