EN
  • EN
  • DE
  • IT

UCC25600DR

Part No UCC25600DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 11.5 V to 18 V
Frequency - Switching 40kHz to 350kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 035743-UCC25600DR
Family Name UCC25600
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC25600DR CAD Model

Description

The UCC25600DR is a high-performance resonant mode controller designed by Texas Instruments for use in switch mode power supplies. This advanced IC is specifically engineered to facilitate the creation of highly efficient power solutions, making it an ideal choice for a wide range of applications, including telecommunication, server power supplies, and industrial systems.

Key Features

  • Resonant Mode Switching: The UCC25600DR operates on a resonant mode switching principle, which reduces switching losses and improves overall efficiency. This mode of operation allows for zero-voltage switching (ZVS) or zero-current switching (ZCS), thereby reducing the stress on the power components and enhancing system reliability.
  • Wide Frequency Range: It supports a broad switching frequency range, which is adjustable through an external resistor. This flexibility enables designers to optimize their power supply for specific applications and requirements.
  • Internal Fault Protection: The device includes an array of protection features such as over-current protection, over-voltage protection, and thermal shutdown. These built-in mechanisms ensure the longevity and stable operation of the power supply under various conditions.
  • High Drive Capability: The UCC25600DR can drive high-side and low-side MOSFETs with a robust gate drive strength, making it suitable for high-power applications.
  • Versatile Supply Voltage: It is designed to operate over a wide supply voltage range, accommodating various input power sources and system requirements.

Applications

The UCC25600DR resonant mode controller is a versatile component that can be used in multiple applications where high efficiency and reliability are paramount. Its design is conducive to use in DC-DC converters, AC-DC power supplies, renewable energy inverters, and other power conversion systems.

Physical Packaging

Packaged in a compact 8-pin SOIC form factor (UCC25600DR), this controller is optimized for space-constrained applications while still delivering the performance expected from a Texas Instruments power management product.

You May Also Be Interested in

Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5518 $52.4210
225+ $0.4527 $101.8575
345+ $0.4386 $151.3170
475+ $0.4244 $201.5900
610+ $0.4103 $250.2830
820+ $0.3679 $301.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess