EN
  • EN
  • DE

UCC2580

Part No UCC2580
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Single Ended Active Clamp/Reset PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276102-UCC2580
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2580 CAD Model

Description

The UCC2580 is a state-of-the-art switch-mode power supply controller from Texas Instruments, designed for high-performance applications requiring precise power control. This advanced device is engineered to drive N-Channel MOSFETs in a synchronous rectified buck topology, providing efficient power conversion for a wide range of voltages.

Key Features

  • Versatile Voltage Range: The UCC2580 operates over a broad input voltage range, making it suitable for a variety of applications from industrial systems to consumer electronics.
  • Advanced Control: With its integrated pulse-width modulation (PWM) control, the UCC2580 ensures stable and efficient operation, minimizing power loss and heat generation.
  • High Efficiency: Synchronous rectification support enhances efficiency, especially at lower output voltages, which is critical for energy-sensitive applications.
  • Protection Features: The device includes a comprehensive suite of protection features such as overcurrent, overvoltage, undervoltage lockout, and thermal shutdown to ensure the longevity and reliability of the end application.
  • Adjustable Switching Frequency: The UCC2580 allows for flexibility in design by enabling the adjustment of the switching frequency to optimize performance for specific applications.

Applications

The UCC2580 is an ideal solution for a variety of applications that require efficient power management. It is commonly used in:

  • DC-DC Converters
  • Point of Load (POL) Modules
  • Telecommunications Equipment
  • Networking Servers and Routers
  • Computing and Data Storage Systems
  • Industrial Power Supplies

Conclusion

Texas Instruments' UCC2580 is a robust and versatile controller that offers advanced features for efficient power management. With its ability to cater to a wide range of applications and its comprehensive protection features, the UCC2580 stands out as a top choice for designers looking to optimize their power supply solutions. Whether for industrial or consumer applications, the UCC2580 delivers the performance and reliability expected from a leader in power management technology.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5327 $55.3270
23+ $4.5397 $104.4131
35+ $4.3978 $153.9230
47+ $4.2560 $200.0320
61+ $4.1141 $250.9601
82+ $3.6885 $302.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess