EN
  • EN
  • DE

UCC2580D-4

Part No UCC2580D-4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK VM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 15V
Supply Voltage - Operating 8.5 V to 15 V
Duty Cycle 66%
Control Features Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 035747-UCC2580D-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2580D-4 CAD Model

Description

Introducing the UCC2580D-4 by Texas Instruments

The UCC2580D-4 is a state-of-the-art PWM (Pulse Width Modulation) controller designed by the renowned electronics manufacturer, Texas Instruments. This advanced component is part of TI's extensive range of power management solutions, tailored to meet the demands of modern electronic applications. The UCC2580D-4 is specifically engineered to deliver precise power control and regulation, ensuring optimum performance for a variety of systems.

Key Features

  • Versatile Voltage Range: The device operates over a wide input voltage range, making it suitable for various applications, from low-voltage portable devices to high-voltage industrial equipment.
  • High-Frequency Operation: With its capability to support high-switching frequencies, the UCC2580D-4 enables compact and efficient power supply designs, reducing the size and cost of the overall system.
  • Advanced Control Methodologies: It incorporates both voltage mode and current mode control, providing designers with flexibility and precision in managing power supply performance.
  • Protection Features: The device includes a comprehensive set of protection features such as over-current, over-voltage, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Soft Start Function: The soft start capability minimizes inrush current during startup, contributing to the longevity of the power supply and the end application.

Applications

The UCC2580D-4 is adept at serving a multitude of applications, including but not limited to:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated Converters
  • DC-DC Modules
  • Telecommunications Infrastructure
  • Industrial Systems
  • Renewable Energy Systems

Technical Specifications

Equipped with a robust set of technical specifications, the UCC2580D-4 is presented in a compact SOIC-14 package, facilitating easy integration into various circuit designs. It is designed to operate over an industrial temperature range, which underscores its reliability in harsh environments.

For those seeking a reliable and efficient PWM controller, the UCC2580D-4 from Texas Instruments stands out as a premier choice, offering a blend of performance, versatility, and protection for advanced power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1000 $54.6000
14+ $7.4667 $104.5338
21+ $7.2334 $151.9014
29+ $7.0000 $203.0000
37+ $6.7667 $250.3679
50+ $6.0667 $303.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess