EN
  • EN
  • DE
  • IT

UCC27525DGNR

Part No UCC27525DGNR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP / Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 7ns, 6ns
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number UCC27525
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-34779-1-ND,TEXTISUCC27525DGNR,296-34779-6,2156-UCC27525DGNR,296-34779-1,296-34779-2,-296-34779-1,-UCC27525DGNR-NDR
Standard Package 2,500
Win Source Part Number 1323591-UCC27525DGNR
Ultra Librarian 3D Model Ultra Librarian UCC27525DGNR CAD Model

Description

The Texas Instruments UCC27525DGNR is a robust, high-speed, dual-channel gate driver designed to drive MOSFETs and IGBTs with efficiency and precision. This device is part of TI's UCC2752x family of dual-channel high-speed low-side gate drivers, offering powerful gate drive capability and high-voltage isolation between the input and output stages.

Key Features

  • High Peak Output Drive Strength: The UCC27525DGNR is capable of providing high peak current drive strength of ±4 A, ensuring fast charging and discharging of the gate capacitance of power MOSFETs and IGBTs for rapid switching.
  • Dual Independent Channels: It features two independent channels that can be configured for either dual low-side, high-side, or half-bridge applications. This versatility allows for a wide range of design options.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4.5 V to 18 V, making it compatible with a variety of control circuits and power stages.
  • Input-Output Isolation: The UCC27525DGNR provides a high degree of isolation between input and output, which enhances system reliability and provides protection against high-voltage transients.
  • Fast Propagation Delays: The gate driver boasts fast propagation delays and matching between channels, minimizing timing errors in high-frequency switching applications.
  • Robust Design: The device features negative voltage handling capability on the output, which helps to protect the device under extreme switching conditions and enhances system robustness.

Applications

The UCC27525DGNR is well-suited for a range of applications, including switch-mode power supplies, motor drives, DC-DC converters, and power inverters. Its dual-channel design and high-speed operation make it an excellent choice for synchronous rectification in power supply designs, where efficiency is critical.

Package and Quality

Offered in an 8-pin MSOP PowerPAD™ package, the UCC27525DGNR ensures a compact footprint while providing excellent thermal performance. Texas Instruments is known for its commitment to quality, and this gate driver is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1127 $50.0715
110+ $0.9130 $100.4300
170+ $0.8845 $150.3650
235+ $0.8559 $201.1365
305+ $0.8274 $252.3570
405+ $0.7418 $300.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess