EN
  • EN
  • DE
  • IT

UCC28019AD

Part No UCC28019AD
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description 8-Pin Continuous Conduction Mode (CCM) PFC Controller | IC CCM PFC CONTROLLER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Mode Continuous Conduction (CCM)
Switching Frequency 65kHz
Current - Startup 100μA
Supply Voltage (V) 10V ~ 21V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC28019A
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276175-UCC28019AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28019AD CAD Model

Description

Overview of Texas Instruments UCC28019AD

The UCC28019AD from Texas Instruments is a highly-efficient, 8-pin active Power Factor Correction (PFC) controller designed for use in a wide range of applications requiring power factor correction. This integrated circuit is specifically engineered to provide a low-cost, low-component count, and high-performance solution for AC/DC power conversion.

Key Features

  • Continuous Conduction Mode (CCM): The UCC28019AD operates in Continuous Conduction Mode, offering reduced switching losses and improved thermal management, making it ideal for high-power applications.
  • High Power Factor: It is capable of achieving a power factor of more than 0.9, which helps to minimize reactive power on the electrical grid, leading to improved energy efficiency and reduced electrical load.
  • Wide Range of Operating Frequencies: This PFC controller operates at variable switching frequencies up to 65kHz, providing flexibility in the design of the power supply.
  • Voltage Regulation: The device features an internal voltage error amplifier that facilitates tight voltage regulation and control over the output.
  • Over-Current Protection: With an integrated peak-current limit feature, the UCC28019AD provides robust over-current protection, enhancing the safety and reliability of the system.
  • Low Start-Up and Operating Current: The controller is designed with low start-up (1.3μA typical) and low operating current (2mA typical), reducing standby power consumption.
  • Soft Start: The soft-start feature limits inrush current during start-up, contributing to the longevity of the device and the system it controls.

Applications

The UCC28019AD is suitable for a variety of applications that require efficient power factor correction, including:

  • AC/DC power supplies for desktops, servers, and televisions
  • Power adapters for notebooks and other portable devices
  • Lighting systems, including LED and fluorescent lighting ballasts
  • Industrial power systems such as motor drives and automation equipment

With its robust feature set and Texas Instruments' reputation for quality, the UCC28019AD stands out as a reliable choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC PFC CTR AV CURR 100KHZ 20DIP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
Need more? Email Us
Monolithic Power Systems Inc.
PFC IC Boundary Conduction (BCM) 8-SOIC
Lowest to $1.4076
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC PFC CTRLR CCM 75KHZ 32LQFP
Lowest to $5.6134
ON Semiconductor
IC PFC CTRLR / PFC IC
Need more? Email Us
Infineon Technologies
TDA4863 - PFC-DCM (DISCONTINUOUS
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5523 $52.4685
225+ $0.4532 $101.9700
345+ $0.4390 $151.4550
475+ $0.4249 $201.8275
610+ $0.4107 $250.5270
815+ $0.3682 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess