EN
  • EN
  • DE

UCC2803QDRHT

Part No UCC2803QDRHT
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742879-UCC2803QDRHT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2803QDRHT CAD Model

Description

UCC2803QDRHT Product Image

The UCC2803QDRHT from Texas Instruments is a versatile and efficient PWM (Pulse Width Modulation) controller, designed to cater to a wide range of power supply applications. This component is part of the UCC28C series, which is known for its low-power operation and high performance in current-mode control techniques.

Constructed using BiCMOS technology, the UCC2803QDRHT offers the perfect balance between the low-power characteristics of CMOS and the high-speed operation of bipolar transistors. This makes it an ideal choice for applications requiring efficient power management without compromising on performance. The device operates at a supply voltage ranging from 4.5V to 18V, making it versatile for various system designs.

One of the key features of the UCC2803QDRHT is its low start-up current, which is typically 0.2mA. This low start-up current reduces input power during the start-up phase, which is crucial for battery-operated devices. The controller also includes an automatic feed-forward compensation feature, which enhances the response to input voltage changes, ensuring stable operation under varying conditions.

The device's current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. The UCC2803QDRHT's high current totem-pole output is capable of driving a power MOSFET directly, which simplifies the design and reduces component count. Additionally, its oscillator frequency can be programmed up to 500kHz, allowing flexibility in the design of the power supply.

Other notable features include undervoltage lockout (UVLO), which ensures the controller is off unless there is a sufficient supply voltage, and a low operating current of 2.5mA. The UCC2803QDRHT comes in a thin shrink small-outline package (TSSOP), specifically in an 8-pin configuration, which is suitable for space-constrained applications.

Overall, the UCC2803QDRHT PWM controller from Texas Instruments is a reliable and efficient solution for designers looking to optimize their power supply systems in terms of both performance and power consumption.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5961 $51.9220
47+ $2.1302 $100.1194
73+ $2.0636 $150.6428
101+ $1.9970 $201.6970
130+ $1.9305 $250.9650
174+ $1.7308 $301.1592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess