EN
  • EN
  • DE

UCC28060D

Part No UCC28060D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 500kHz
Current - Startup 200μA
Supply Voltage - Operating 8 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 056125-UCC28060D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28060D CAD Model

Description

Overview of Texas Instruments UCC28060D

The Texas Instruments UCC28060D is a sophisticated dual-phase, transition-mode Power Factor Correction (PFC) pre-regulator. This integrated circuit is designed to provide high-efficiency power conversion with enhanced power factor and reduced total harmonic distortion, making it an ideal choice for a wide range of applications such as servers, telecommunication equipment, industrial systems, and white goods.

Key Features

  • Natural Interleaving™ Technology: The UCC28060D employs Texas Instruments' proprietary technology to ensure automatic phase shedding and interleaving, which leads to reduced input and output ripple and extended life for downstream components.
  • Advanced Current-Shaping PFC: It provides efficient power factor correction by shaping the input current to match the input voltage waveform, thereby reducing the total harmonic distortion and improving power quality.
  • Multi-Mode Operation: The device supports both continuous conduction mode (CCM) and discontinuous conduction mode (DCM), which allows for flexible operation across different load conditions.
  • Enhanced Efficiency: With its transition-mode operation, the UCC28060D achieves high efficiency at both high and light load conditions, which is critical for energy-saving and meeting various regulatory standards.
  • Robust Protection Features: The chip includes a range of protection features such as over-voltage protection, under-voltage lockout, over-current protection, and thermal shutdown to ensure reliable operation under fault conditions.

Applications

The UCC28060D is versatile and can be used in applications requiring efficient power factor correction. It is particularly well-suited for systems that demand a high level of power efficiency and reliability, such as:

  • AC-DC Power Supplies
  • Power Adapters for Notebooks
  • Televisions and Monitors
  • Industrial Power Systems
  • Telecommunication Power Supplies

Technical Specifications

The UCC28060D operates over a wide supply range and is available in a 16-pin SOIC package. It is specified for operation from -40°C to 125°C, accommodating a broad spectrum of environmental conditions. With its advanced features and robust design, the UCC28060D from Texas Instruments stands out as a leading solution for power factor correction needs in a multitude of power conversion applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3364 $52.0368
29+ $3.5581 $103.1849
44+ $3.4469 $151.6636
60+ $3.3357 $200.1420
78+ $3.2246 $251.5188
104+ $2.8910 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess