EN
  • EN
  • DE

UCC28061DR

Part No UCC28061DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 16SOIC / Power Factor Correction Controller 0.1mA 45kHz 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 500kHz
Current - Startup 100μA
Supply Voltage - Operating 14 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035772-UCC28061DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC28061
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Germany, Japan, Mexico, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28061DR CAD Model

Description

Introducing the UCC28061DR from Texas Instruments

The UCC28061DR is a groundbreaking power management integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This innovative chip is specifically tailored for high-performance, interleaved power-factor correction (PFC) applications. With its advanced features and capabilities, the UCC28061DR is an ideal choice for engineers and designers looking to enhance the efficiency and reliability of their power supply systems.

Key Features

  • Interleaved Dual-Phase Operation: The UCC28061DR operates with two phases that interleave, significantly reducing ripple current in both the input and output, which minimizes the size of input and output capacitors, as well as electromagnetic interference (EMI).
  • Natural Interleaving: With its natural interleaving technique, the UCC28061DR ensures balanced current sharing between phases, enhancing system reliability and extending the life of critical components.
  • Advanced Current-Shaping Technology: The device employs advanced current shaping for reduced total harmonic distortion (THD), ensuring compliance with international power quality standards.
  • Transition-Mode PFC: This IC operates in transition mode (TM), providing an excellent efficiency-to-cost ratio for light to medium power applications.
  • Programmable Switching Frequency: The UCC28061DR allows for a programmable switching frequency, enabling designers to optimize their designs for efficiency or component size.

Applications

The UCC28061DR is versatile and can be used in a variety of applications where power efficiency is crucial. It is particularly well-suited for:

  • AC-DC Adapters
  • Televisions and Monitors
  • Servers and Telecom Power Supplies
  • Industrial Power Systems

Technical Specifications

With an operating junction temperature range of -40°C to +125°C, the UCC28061DR is built to perform reliably in a wide range of environments. It is available in a 16-pin SOIC package, which is widely used and easy to integrate into various circuit designs.

Conclusion

For engineers seeking to improve power factor and efficiency while minimizing component size and system cost, the UCC28061DR by Texas Instruments stands out as a smart and dependable choice. Its robust feature set and design flexibility make it an essential component for modern power supply solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1188 $100.6920
140+ $1.0839 $151.7460
195+ $1.0489 $204.5355
250+ $1.0139 $253.4750
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess