EN
  • EN
  • DE
  • IT

UCC2806PWTR

Part No UCC2806PWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 14.5 V
Frequency - Switching 47kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1115764-UCC2806PWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2806PWTR CAD Model

Description

Product Overview: Texas Instruments UCC2806PWTR

The UCC2806PWTR from Texas Instruments is a state-of-the-art, low-power BiCMOS current-mode pulse-width modulator (PWM) controller. This advanced power management IC is designed for a wide range of power supply applications, including isolated and non-isolated converters, forward converters, push-pull transformers, and more. Its versatility makes it an ideal choice for designers looking to optimize power efficiency and performance in their systems.

Key Features

  • Wide Input Voltage Range: The UCC2806PWTR operates over a broad input voltage range, accommodating various power sources and enabling its use in multiple applications.
  • High Switching Frequency: With a switching frequency of up to 1MHz, this controller allows for smaller external components, reducing the overall size and cost of the power supply design.
  • Advanced BiCMOS Technology: The integration of BiCMOS technology ensures low power consumption while maintaining high-speed operation, making it suitable for battery-operated and energy-efficient systems.
  • Dual Output Drive Stages: The device features push-pull output stages that can drive a transformer directly, simplifying the circuit design and reducing component count.
  • Programmable Soft Start: To prevent inrush current at startup, the UCC2806PWTR includes a programmable soft-start function, enhancing the reliability and longevity of the power supply.
  • Current Mode Control: This control method provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which are critical for maintaining stable and efficient power delivery.

Applications

  • AC-DC Power Supplies
  • DC-DC Converters
  • Off-Line Power Converters
  • Telecommunications Equipment
  • Industrial Power Systems

The UCC2806PWTR comes in a TSSOP-14 package, offering a compact footprint for space-constrained applications. Its thermal performance is optimized for reliability, and with Texas Instruments' commitment to quality, this PWM controller is a robust solution for your power management needs. Whether you are designing power supplies for consumer electronics, industrial machinery, or communication infrastructure, the UCC2806PWTR provides the performance and flexibility required for today's demanding energy environments.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to ensure a seamless integration of the UCC2806PWTR into your power supply design.

You May Also Be Interested in

ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $2.7490
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Lowest to $11.2411
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
MaxLinear Inc
IC REG CTRLR BUCK 14TSSOP
Lowest to $1.4631
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0727 $70.1454
4+ $28.7776 $115.1104
7+ $27.8783 $195.1481
9+ $26.9790 $242.8110
11+ $26.0796 $286.8756
15+ $23.3818 $350.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,696 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess