EN
  • EN
  • DE
  • IT

UCC2818AD

Part No UCC2818AD
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035790-UCC2818AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2818AD CAD Model

Description

Texas Instruments UCC2818AD Power Factor Correction Controller

The UCC2818AD from Texas Instruments is a versatile and robust Power Factor Correction (PFC) controller designed for use in AC-to-DC power supplies. This integrated circuit is engineered to provide low total harmonic distortion and high power factor, resulting in an efficient power supply system that meets global power quality standards.

Featuring an average current mode control, the UCC2818AD offers precise power regulation and simple external loop compensation. Its wide operating range of -40°C to +85°C ensures reliable performance across various environmental conditions, making it suitable for industrial and commercial applications.

The device is housed in a 16-pin SOIC package, providing a compact solution for space-constrained applications. It operates over a wide input voltage range and is capable of handling high power levels, which makes it an excellent choice for applications such as offline power supplies, power adapters, and power conditioning systems.

Key features of the UCC2818AD include:

  • Programmable soft-start function that reduces stress on the input power source during startup.
  • Low startup and operating current, which enhances the overall efficiency of the power supply.
  • Integrated under-voltage lockout with hysteresis for improved system reliability.
  • Feedforward line regulation that minimizes output voltage variations due to changes in the input voltage.
  • OVP (Over Voltage Protection) and brownout protection to safeguard the system against voltage anomalies.

The UCC2818AD also includes a multitude of protection features such as peak current limit and over-temperature shutdown, which contribute to a safer and more reliable operation. Its advanced control methodology enables power supply designers to achieve an optimal balance between efficiency and performance, making it a preferred choice for forward-thinking power management solutions.

As a product of Texas Instruments, a leader in semiconductor solutions, the UCC2818AD is backed by extensive support and documentation, ensuring a seamless integration into your power management system.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.9249
Analog Devices Inc.
IC PFC CTR AVERAGE 300KHZ 16SOIC
Lowest to $19.5406
NXP / Nexperia
PFC IC Discontinuous Conduction (DCM) 134kHz 8-SO
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCM 110KHZ 8SOIC
Lowest to $4.6799
ON Semiconductor
IC PFC CTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / PFC IC
Lowest to $0.7529
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.5283
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $3.0511

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $2.0602 $57.6856
59+ $1.9298 $113.8582
91+ $1.8646 $169.6786
130+ $1.7342 $225.4460
168+ $1.6690 $280.3920
210+ $1.6038 $336.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,479 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess