EN
  • EN
  • DE

UCC28910DR

Part No UCC28910DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description High-Voltage Flyback Switcher with Primary-Side Regulation and Output Current Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage 6.5 V ~ 30 V
Frequency - Switching 420Hz ~ 115kHz
Power (Watts) 9.5W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width) 7 leads
Manufacturer Package 7-SOIC
Mounting SMD
Win Source Part Number 1276313-UCC28910DR
Manufacturer Homepage www.ti.com
Family Name UCC28910
Introduction Date February 05, 2018
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UCC28910DR CAD Model

Description

Product Overview: Texas Instruments UCC28910DR

The UCC28910DR is a high-performance, off-line flyback switcher from Texas Instruments, designed for efficient power conversion and management in a wide range of applications. This integrated circuit is part of the UCC289xx family and is notable for its ability to provide precise output control without the need for an optical coupler, thanks to its advanced primary-side regulation (PSR) technique.

Key Features

  • Wide Input Voltage Range: The UCC28910DR operates over a broad input voltage spectrum, making it suitable for universal input applications.
  • Primary-Side Regulation: Eliminates the need for an optocoupler by utilizing PSR, which simplifies the design and enhances reliability.
  • High Efficiency: It is designed to achieve high efficiency across a wide load range, reducing energy consumption and heat generation.
  • Low Standby Power: The device ensures ultra-low standby power, making it ideal for energy-sensitive applications.
  • Adjustable Output Voltage: Offers flexibility in design with an externally adjustable output voltage setting.
  • Comprehensive Protection Features: Includes overcurrent, overvoltage, and thermal shutdown protections to ensure safe operation under abnormal conditions.

Applications

The UCC28910DR is a versatile power solution that can be used in a variety of applications, including but not limited to:

  • AC-to-DC power supplies
  • LED lighting drivers
  • Standby and auxiliary power supplies
  • Home appliances
  • Smart meters

Technical Specifications

The device comes in a compact SOIC-7 package and is characterized by several technical specifications that make it a robust choice for power conversion needs:

  • Voltage Range: 85 VAC to 265 VAC
  • Switching Frequency: Adjustable up to 100 kHz
  • Output Power: Capable of delivering up to 12 W in open frame design
  • Operating Temperature: -40°C to 125°C

With the UCC28910DR, Texas Instruments continues to set the standard in power management technology, providing engineers with a reliable and efficient solution for their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6938 $52.0350
180+ $0.5692 $102.4560
275+ $0.5515 $151.6625
375+ $0.5337 $200.1375
485+ $0.5159 $250.2115
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess