EN
  • EN
  • DE

UCC2894PWRG4

Part No UCC2894PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Converter Offline Flyback, Forward Topology 1MHz 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters, Offline Switchers
Manufacturer Texas Instruments
Packaging Reel(TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 12.7V
Operating Supply Voltage 8.5 V ~ 16 V
Duty Cycle 70%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 16-TSSOP
Mounting Style *
Win Source Part Number 004677-UCC2894PWRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UCC2894PWRG4 CAD Model

Description

Product Overview: UCC2894PWRG4 by Texas Instruments

The UCC2894PWRG4 is a versatile and efficient power factor correction (PFC) controller chip designed by Texas Instruments to meet the rigorous demands of modern power supply units. This advanced IC is tailored to enhance power systems by optimizing power factor and reducing harmonic distortion, leading to improved energy efficiency and compliance with international power quality standards.

Key Features

  • Advanced Control Method: The UCC2894PWRG4 employs average current mode control for precise and responsive PFC regulation.
  • Wide Input Voltage Range: Its ability to operate across a broad range of input voltages makes it suitable for a variety of applications.
  • Programmable Switching Frequency: Users can set the optimal switching frequency for their specific application, allowing for a customizable design approach.
  • Soft Start Capability: The soft start function minimizes inrush current during startup, providing protection against stress on components.
  • Low Power Standby Mode: This feature ensures energy conservation by reducing power consumption when the controller is in standby mode.

Applications

The UCC2894PWRG4 is ideal for a wide array of applications where power factor correction is essential. These include:

  • AC-DC power supplies for consumer electronics
  • Power supplies for industrial systems
  • Telecommunications equipment
  • Power supplies for servers and data centers

Product Specifications

The UCC2894PWRG4 comes in a TSSOP-16 package, offering a compact footprint for space-constrained applications. It operates over a commercial temperature range and is designed to interface seamlessly with other components in a power supply design.

Quality and Reliability

Texas Instruments is known for its commitment to high-quality products, and the UCC2894PWRG4 is no exception. It is manufactured to meet stringent industry standards, ensuring reliable performance in a variety of operating conditions.

Whether you are designing a new power supply unit or upgrading an existing system, the UCC2894PWRG4 by Texas Instruments provides a robust, efficient, and flexible solution for your power factor correction needs.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess