EN
  • EN
  • DE
  • IT

UCC28C43DR

Part No UCC28C43DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 18 V
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 035818-UCC28C43DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC28C43
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28C43DR CAD Model

Description

The UCC28C43DR is a high-performance, BiCMOS pulse-width modulator (PWM) controller from Texas Instruments, designed for a wide range of power supply applications. This versatile IC is part of the UCC28C4x series, which is well-suited for off-line and DC-to-DC converter applications requiring a high level of performance and reliability.

Key Features

  • Low Start-Up Current: The UCC28C43DR is designed with a low start-up current of less than 100µA, which makes it an excellent choice for systems where efficiency is paramount, particularly in battery-operated devices.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and reliable operation of the PWM, providing stable frequency control over temperature and power supply variations.
  • Current-Mode Operation: The device offers current-mode control which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Automatic Feed-Forward Compensation: This helps in maintaining stable operation over a wide range of input voltages and output loads.
  • High-Current Totem-Pole Output: The UCC28C43DR features a totem-pole output stage capable of sourcing and sinking high current, which is essential for driving power MOSFETs or IGBTs directly.
  • Low Cross-Conduction Current: The design minimizes cross-conduction current, reducing power loss and improving efficiency.

Applications

The UCC28C43DR is ideal for various applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Supply Modules
  • Battery Chargers
  • LED Drivers
  • AC-DC Adapters

Product Specifications

The UCC28C43DR comes in an 8-pin SOIC package and operates over an industrial temperature range. The PWM controller integrates multiple features for enhanced performance, such as undervoltage lockout, an optimized oscillator for precise frequency control, and a high-current totem-pole output designed to drive capacitive loads like the gate of a power MOSFET directly.

Conclusion

With its robust set of features and capabilities, the UCC28C43DR from Texas Instruments stands out as a suitable PWM controller for engineers looking to design or improve power supply systems. Its combination of low power consumption, high efficiency, and flexible operation make it a go-to solution for a wide range of power management challenges.

You May Also Be Interested in

Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3675 $51.4500
335+ $0.3015 $101.0025
515+ $0.2921 $150.4315
710+ $0.2827 $200.7170
915+ $0.2733 $250.0695
1,225+ $0.2450 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,380 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess