EN
  • EN
  • DE

UCC28C45QDRQ1

Part No UCC28C45QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description AUTOMOTIVE BICMOS LOW-POWER CURR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 7.6V ~ 18V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC28C45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53401-2, 296-53401-1, 296-53401-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901750-UCC28C45QDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC28C45QDRQ1 CAD Model

Description

Introducing the UCC28C45QDRQ1 from Texas Instruments

The UCC28C45QDRQ1 is a robust, automotive-grade, low-power, biCMOS current-mode PWM controller designed by Texas Instruments to meet the rigorous standards of the automotive industry. This high-performance integrated circuit is ideal for a wide range of power conversion applications, including but not limited to, DC-DC converters, off-line UPS systems, and other power supply solutions where efficiency and reliability are critical.

Key Features

  • High-Performance Operation: With a wide operating frequency range, the UCC28C45QDRQ1 can be used in various applications requiring different switching frequencies, ensuring flexibility and adaptability.
  • Low Startup and Operating Current: The device boasts a low startup current of 0.5 mA (typical) and an operating current of 2.5 mA (typical), making it an energy-efficient option for power-sensitive designs.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which altogether contribute to reliable and stable operation.
  • Trimmed Oscillator Discharge Current: This feature helps ensure frequency accuracy and consistency, which is crucial for applications where precise timing is essential.
  • Automotive-Qualified: The device is qualified for automotive applications, complying with the AEC-Q100 standards, which guarantees its performance under extreme conditions.

Applications

The UCC28C45QDRQ1 is versatile and can be used in a variety of applications within the automotive sector, including power supplies for infotainment systems, ADAS (Advanced Driver Assistance Systems), and other electronic modules that require a dependable power source. Its robustness also makes it suitable for industrial and telecommunications equipment.

Package and Availability

The UCC28C45QDRQ1 is available in a compact, surface-mount SOIC-8 package, which is suitable for space-constrained applications. Its packaging is designed to meet the high reliability standards required for automotive and industrial applications. Texas Instruments ensures availability and support for this product, providing technical documentation, reference designs, and customer support to facilitate integration into your designs.

With the UCC28C45QDRQ1, Texas Instruments continues to deliver high-quality and reliable solutions for the ever-evolving demands of power management in automotive and industrial electronics.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6019 $56.0665
80+ $1.3144 $105.1520
120+ $1.2733 $152.7960
165+ $1.2322 $203.3130
210+ $1.1912 $250.1520
285+ $1.0679 $304.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess