EN
  • EN
  • DE

UCC35705DG4

Part No UCC35705DG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.2 V to 15 V
Frequency - Switching 1MHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1115944-UCC35705DG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC35705DG4 CAD Model

Description

Overview of Texas Instruments UCC35705DG4

The UCC35705DG4 is a high-performance isolated gate driver designed by Texas Instruments, specifically engineered to drive power MOSFETs, IGBTs, and SiC MOSFETs. This advanced driver IC is well-suited for a wide array of applications, including motor control, power supply units, and industrial inverters, where efficient and reliable switching is crucial.

Key Features

  • High Drive Strength: The UCC35705DG4 provides robust drive strength, capable of delivering peak output currents of up to 4A source and 4A sink, which is essential for rapid switching of power devices to minimize transition losses.
  • Wide Operating Range: It operates over a wide supply voltage range, accommodating various application needs and ensuring compatibility with different system designs.
  • Integrated Dead-Time Control: The device features precise dead-time control, which is critical for preventing shoot-through in bridge applications by ensuring that high-side and low-side switches do not conduct simultaneously.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the driver operates only when the supply voltage is sufficient, thus protecting the power switches from operating under sub-optimal conditions.
  • Robust Isolation: The UCC35705DG4 provides reliable galvanic isolation between the input and output stages, which is essential for safety and noise immunity in high-voltage applications.
  • Desaturation Detection: This feature helps to protect the system by detecting over-current conditions and responding swiftly to prevent device failure.
  • Thermal Shutdown: An integrated thermal shutdown feature adds an extra layer of protection, safeguarding the IC against overheating.

Package and Quality

The UCC35705DG4 comes in a compact 16-pin SOIC package, which is designed to be space-efficient while providing optimal thermal performance. Texas Instruments ensures high-quality manufacturing standards, and this driver IC is no exception, offering reliable performance in demanding environments.

Applications

With its robust features, the UCC35705DG4 is an excellent choice for driving power semiconductor switches in applications such as:

  • AC-DC and DC-DC Converters
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) Charging Stations
  • Industrial Motor Drives and Controls

Overall, the UCC35705DG4 is a versatile and reliable gate driver, offering the performance and features needed to enhance efficiency, reliability, and safety in high-power switching applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5703 $51.4060
48+ $2.1089 $101.2272
74+ $2.0430 $151.1820
102+ $1.9771 $201.6642
131+ $1.9112 $250.3672
176+ $1.7135 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess