EN
  • EN
  • DE

UCC3580N-1

Part No UCC3580N-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 400kHz
Duty Cycle (Max) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 122978-UCC3580N-1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian UCC3580N-1 CAD Model

Description

The UCC3580N-1 is a versatile and high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This advanced IC is specifically engineered to meet the demands of modern power supply solutions, providing efficient and reliable control for a variety of applications.

Key Features

  • Flexible Power Supply Design: The UCC3580N-1 is capable of driving both synchronous and non-synchronous rectifiers, making it suitable for a wide range of power supply topologies. This flexibility allows designers to optimize their power systems for efficiency, size, or cost.
  • Enhanced Efficiency: With its integrated features, the UCC3580N-1 helps to reduce power loss and improve overall system efficiency, which is critical for energy-sensitive applications.
  • Advanced Control Methodologies: The device supports various control methods, including peak current mode, average current mode, and voltage mode control. This enables precise regulation of the output voltage and current for optimal performance.
  • Protection Features: The UCC3580N-1 includes an array of protection features such as over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown. These features ensure the longevity and safety of the end application.

Applications

The UCC3580N-1 is designed for use in multiple applications where efficient power conversion is required. It is particularly well-suited for:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Telecom and Datacom Power Systems
  • Industrial Power Systems
  • Portable and Battery-Powered Equipment

Product Specifications

Parameter Value
Package / Case PDIP-16
Output Voltage Adjustable
Switching Frequency Up to 1 MHz
Operating Temperature -40°C to +85°C

Overall, the UCC3580N-1 from Texas Instruments is a robust solution for designers looking to create efficient and reliable power supply systems. Its comprehensive feature set and adaptability make it a go-to choice for a wide array of power management needs.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2140 $52.1400
24+ $4.2782 $102.6768
37+ $4.1445 $153.3465
50+ $4.0108 $200.5400
65+ $3.8771 $252.0115
87+ $3.4760 $302.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess