EN
  • EN
  • DE

UCC3588D

Part No UCC3588D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PGM PWR SUPP CONT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Controller, Intel Pentium III
Voltage - Input 0.2 V to 36 V
Number of Outputs 1
Output Voltage 2.1 V to 3.5 V, 1.3 V to 2.05 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1115959-UCC3588D
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UCC3588D CAD Model

Description

Product Overview: UCC3588D from Texas Instruments

The UCC3588D is a highly sophisticated and versatile power management integrated circuit (IC) produced by Texas Instruments, designed to cater to a wide range of applications. This IC is engineered to provide a seamless and efficient solution for managing power within electronic systems, ensuring that devices operate with optimal stability and efficiency.

Key Features

  • Flexible Power Management: The UCC3588D is built to offer versatile power control, making it suitable for various applications that require precise power sequencing and management.
  • High Efficiency: With its advanced design, the UCC3588D promotes high energy efficiency, reducing power loss and enhancing the overall performance of the application it is used in.
  • Robust Protection: The device includes multiple protection features that safeguard the system against overcurrent, overvoltage, and other potential risks, ensuring long-term reliability and safety.

Applications

The UCC3588D is an ideal choice for a broad spectrum of applications, including but not limited to server power supplies, telecommunications equipment, industrial systems, and other sophisticated power solutions. Its adaptability and robustness make it a go-to component for engineers looking to create reliable and high-performance power systems.

Technical Specifications

  • Manufacturer: Texas Instruments
  • Product Category: Power Management ICs
  • Mounting Style: Surface Mount
  • Package / Case: SOIC-16
  • Operating Temperature Range: Specified by Manufacturer

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their support team. The UCC3588D is available for purchase through Texas Instruments and authorized distributors, ensuring easy access to this high-quality power management solution.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess