EN
  • EN
  • DE
  • IT

UCC37325DR

Part No UCC37325DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DUAL HS PWR FET DRIVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115976-UCC37325DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC37325DR CAD Model

Description

Product Overview: Texas Instruments UCC37325DR

The UCC37325DR by Texas Instruments is a robust, high-speed dual-channel power MOSFET driver designed to deliver exceptional performance in a variety of applications. This driver is capable of sourcing and sinking high peak currents, making it an ideal choice for driving power MOSFETs and IGBTs that require high peak drive currents in applications such as motor control, power supplies, and converters.

Key Features

  • High Current Drive Capability: The UCC37325DR can source up to 4A and sink up to 4A of peak output current, ensuring reliable operation even in demanding situations.
  • Dual Outputs: It features two independent channels that can be used for driving a pair of MOSFETs or IGBTs in a half-bridge configuration or other dual gate driver applications.
  • Efficient Operation: With a wide supply voltage range of 10V to 15V, the driver can accommodate various application requirements while maintaining power efficiency.
  • Fast Propagation Delays: The device boasts fast propagation delays and matched rise and fall times to improve the overall switching performance of the power stage.
  • Input/Output Isolation: The logic inputs are independent of the output drivers, providing functional isolation and flexibility in design.
  • Thermal Protection: Integrated under-voltage lockout and thermal shutdown features protect the device under abnormal operating conditions.

Applications

The UCC37325DR is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to AC Converters
  • DC to DC Converters
  • Motor Controllers
  • Class D Power Amplifiers
  • Other high-speed switching applications

Package and Quality

Offered in an 8-pin SOIC package, the UCC37325DR is designed for surface-mount technology, providing a compact footprint that is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, with the UCC37325DR being RoHS compliant and supported by Texas Instruments' rigorous testing and reliability processes.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7625 $57.1875
180+ $0.6256 $112.6080
280+ $0.6061 $169.7080
385+ $0.5865 $225.8025
495+ $0.5671 $280.7145
665+ $0.5084 $338.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess