EN
  • EN
  • DE

UCC3807DTR-2

Part No UCC3807DTR-2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Programmable Maximum Duty Cycle PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276434-UCC3807DTR-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3807DTR-2 CAD Model

Description

Product Overview: UCC3807DTR-2 from Texas Instruments

The UCC3807DTR-2 is a sophisticated, low-power pulse width modulation (PWM) controller from the reputable semiconductor manufacturer Texas Instruments (TI). This device is part of the UCC3807 family, known for its high-performance features in power management applications. It is specifically designed to cater to the demanding requirements of modern power supply units, offering an optimal balance between efficiency and stability.

Key Features

  • Low Startup and Operating Current: The UCC3807DTR-2 is engineered to consume minimal power with a startup current of typically 0.12 mA and an operating current of typically 0.5 mA, making it an ideal choice for energy-sensitive designs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5 V to 15 V, providing designers with flexibility in various application circuits.
  • High-Frequency Operation: This device supports switching frequencies up to 1 MHz, allowing for smaller external components and reduced system size and cost.
  • Programmable Soft Start: The inclusion of a soft-start feature helps in managing the inrush current during startup, enhancing the reliability and longevity of the power supply.
  • Synchronization Capability: It can be synchronized to an external clock, which is essential for reducing noise and avoiding beat frequencies in noise-sensitive applications.

Applications

The UCC3807DTR-2 is versatile and can be used in a variety of applications, including:

  • DC to DC Converters
  • Off-Line Power Supplies
  • Telecommunication Equipment
  • Portable Devices
  • Switching Power Supplies

Package and Availability

The device is offered in a thin shrink small outline package (TSSOP), specifically in an 8-pin configuration, known for its space-saving footprint. The suffix 'DTR' denotes that the product is provided in tape and reel packaging, suitable for automated assembly processes. The '-2' at the end of the product name identifies the specific version within the UCC3807 series.

For engineers and designers looking for a reliable PWM controller that delivers both performance and power efficiency, the UCC3807DTR-2 from Texas Instruments stands out as a compelling option.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess