EN
  • EN
  • DE

UCC3809DTR

Part No UCC3809DTR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0731+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712760-UCC3809DTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3809DTR CAD Model

Description

Product Overview: Texas Instruments UCC3809DTR

The UCC3809DTR from Texas Instruments is a versatile and efficient power management integrated circuit (IC) designed for use in low-power applications. This device is part of the UCC3809 family, known for its economy low-power PWM controllers that are intended for a wide range of power supply systems.

With a primary focus on cost-sensitive applications, the UCC3809DTR offers a compact solution for power conversion. It operates at a fixed frequency that can be programmed by the user, providing flexibility to tailor the IC to specific system requirements. The device is capable of handling a wide input voltage range, making it suitable for various DC-DC conversion applications, including isolated and non-isolated power supplies.

Key Features:

  • Voltage Control: The UCC3809DTR provides precise voltage regulation, ensuring stable operation across different load conditions and input voltage variations.
  • Programmable Frequency: Users can set the operating frequency of the PWM controller, allowing optimization for efficiency, component size, and output ripple.
  • Low Startup Current: This device is designed with a low startup current, reducing the initial power draw and enhancing the overall efficiency of the power supply.
  • Built-in Protection Features: The UCC3809DTR includes various protection features such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown, contributing to the safety and reliability of the power supply design.

Applications:

The UCC3809DTR is suitable for a range of applications, including:

  • AC-DC power supplies
  • DC-DC converters
  • Offline power supplies
  • Power supplies for consumer electronics
  • Auxiliary power supplies for industrial systems

Available in a small-outline transistor (SOT) package, the UCC3809DTR is designed for surface-mount technology (SMT), which allows for a compact and efficient layout in printed circuit board (PCB) designs. Texas Instruments' commitment to quality ensures that the UCC3809DTR meets the stringent requirements of modern power supply systems, offering a reliable solution for designers seeking to optimize their power management strategy.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or consult the UCC3809DTR datasheet.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4188 $50.7948
51+ $1.9847 $101.2197
79+ $1.9227 $151.8933
108+ $1.8607 $200.9556
139+ $1.7986 $250.0054
187+ $1.6126 $301.5562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess