EN
  • EN
  • DE

UCC3813N-3G4

Part No UCC3813N-3G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Low Power Economy BiCMOS Current Mode PWM 8-PDIP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Duty Cycle 100 %
Fall Time 44 ns
Frequency 1 MHz
Lead Free Yes
Max Duty Cycle 100 %
Max Frequency 1 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 12 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 8
Output Current 1 A
Output Voltage 1 V
Radiation Hardening No
Rise Time 41 ns
RoHS Compliant
Switching Frequency 1 MHz
Topology Flyback, Boost
Weight 523.190449 mg
Win Source Part Number 999119-UCC3813N-3G4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC3813N-3G4 CAD Model

Description

The UCC3813N-3G4 is a high-performance, low-power, BiCMOS current-mode PWM controller from Texas Instruments. This device is part of the UCC3813 series, which is known for its robustness and reliability in various power management applications. The UCC3813N-3G4 is particularly designed to cater to the needs of offline and DC-to-DC fixed-frequency current-mode switching power supplies, offering a wide range of features that enhance system performance.

Key Features

  • Operating Range: The UCC3813N-3G4 operates at a fixed frequency of 100kHz, which is ideal for applications requiring a balance between efficiency and component size.
  • Voltage Range: This device is capable of handling a wide input voltage range, making it versatile for various power supply designs.
  • Low Startup and Operating Current: It has a low startup current of 0.5mA (typical) and an operating current of 2.5mA (typical), which makes it suitable for energy-efficient applications.
  • Enhanced Control Features: It includes features such as programmable soft start, under-voltage lockout with hysteresis, and a shutdown function that allows for better control over the power supply's performance.
  • High Current Totem-Pole Output: The device boasts a high-current totem-pole output capable of driving a power MOSFET directly, simplifying design and reducing external component count.
  • Protection Mechanisms: It offers protection features such as overcurrent protection and thermal shutdown, ensuring the safety and longevity of the power supply.

Applications

The UCC3813N-3G4 is suitable for a wide range of applications, including:

  • AC/DC power supplies for personal computers, servers, and telecom systems
  • DC/DC converters for distributed power systems
  • Offline power supplies
  • Adapters and battery chargers
  • LED drivers and power factor correction circuits

Quality and Reliability

As with all Texas Instruments products, the UCC3813N-3G4 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. Its robust design and comprehensive protection features make it a trusted choice for engineers and designers looking for a dependable PWM controller for their power management solutions.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess