EN
  • EN
  • DE

UCC3817DW

Part No UCC3817DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1116049-UCC3817DW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3817DW CAD Model

Description

Introducing the UCC3817DW Power Factor Correction Controller from Texas Instruments

The UCC3817DW is an advanced active power factor correction (PFC) controller designed by Texas Instruments to deliver high efficiency and performance for AC/DC power conversion. This sophisticated integrated circuit is engineered to enhance power systems by reducing harmonic distortion and increasing power factor, thereby meeting stringent energy standards and improving power quality in a wide range of applications.

Encased in a 16-pin SOIC package, the UCC3817DW is a versatile component that can be implemented in a variety of power supply designs, including those for industrial systems, consumer electronics, telecommunications equipment, and more. Its ability to operate over a wide input voltage range makes it a suitable choice for universal input power supplies that are required to function in diverse environments and under varying electrical conditions.

The UCC3817DW implements average current mode control, which provides inherent line voltage feed-forward compensation, resulting in stable and low-distortion operation across a wide range of input voltages. Additionally, the device features a multiplier and voltage amplifier for precise power limiting and a reduced parts count, which simplifies the design and reduces overall system cost.

Key features of the UCC3817DW include:

  • Boost topology for easy integration with existing power supply designs
  • Low start-up and operating currents to enhance system efficiency
  • Programmable soft start function to reduce inrush current during start-up
  • Leading-edge modulation for reduced switching noise and EMI
  • Over-voltage protection and under-voltage lockout for improved system reliability
  • Drive capability for a wide range of external MOSFETs or IGBTs

With its robust feature set and Texas Instruments' reputation for quality, the UCC3817DW is an excellent choice for engineers and designers looking to improve power factor and efficiency in their AC/DC power supply designs. By using the UCC3817DW, you can expect a performance that not only meets regulatory requirements but also exceeds expectations in terms of reliability and functionality.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.3675
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $0.8570
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess