The Texas Instruments UCC3819N is a robust and efficient power factor correction (PFC) controller designed for use in a wide range of applications requiring power factor improvement. This integrated circuit is engineered to provide low total harmonic distortion and high power factor, resulting in a more efficient power supply system.
Key Features
- Advanced Control Methodology: The UCC3819N utilizes average current mode control, which provides superior line current shaping and, as a result, a higher power factor.
- Versatile Operating Range: This device operates over a wide supply voltage range, making it suitable for universal input voltage applications.
- Low Power Dissipation: With its low startup and operating currents, the UCC3819N ensures minimal power loss, enhancing the overall efficiency of the system.
- High-Frequency Operation: The ability to operate at high frequencies reduces the size of passive components, leading to a more compact and cost-effective power supply design.
- Protection Features: The UCC3819N comes with built-in over-voltage, under-voltage, and over-current protection, safeguarding the system against a wide range of fault conditions.
Applications
The UCC3819N is ideal for use in systems where power factor correction is essential, such as:
- AC-DC power supplies for personal computers and servers
- Telecommunications power systems
- Industrial power supplies
- Consumer electronics
- Lighting applications
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
9.5V to 21V
Operating Frequency
Up to 500 kHz
Startup Current
Typically 150 µA
Operating Current
Typically 2 mA
Package Type
DIP-16, SOIC-16
For detailed information on the UCC3819N, including datasheets, technical documents, and application notes, please visit the Texas Instruments official website.