EN
  • EN
  • DE
  • IT

UCC38C45DGKR

Part No UCC38C45DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 18 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-VSSOP
Win Source Part Number 1116099-UCC38C45DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC38C45DGKR CAD Model

Description

The UCC38C45DGKR from Texas Instruments is a high-performance, off-line and DC-to-DC converter controller, designed for driving power MOSFETs. This device is a part of TI's UCC38C4x series, which are known for their reliability and efficiency in power management applications. The UCC38C45DGKR is available in an 8-pin MSOP (DGK) package, offering a compact solution for space-constrained applications.

With an input voltage range that makes it versatile for various systems, the UCC38C45DGKR is equipped with a range of features that ensure efficient power conversion. It boasts a programmable switching frequency up to 1MHz, which allows for flexibility in the design of the power supply, enabling the use of smaller, more efficient components. The device also includes an internal startup timer for stand-alone applications, making it a self-sufficient component in a power supply design.

One of the key features of the UCC38C45DGKR is its current-mode control which provides improved transient response, simplified loop compensation, and robust cycle-by-cycle current limiting. This makes the device particularly suitable for applications requiring precise control over output voltage and current. Additionally, the UCC38C45DGKR incorporates automatic feed-forward compensation, which helps maintain stable operation over a wide range of input voltages and output loads.

The device also includes a variety of protection features to ensure the longevity and safety of the power supply system. These include under-voltage lockout (UVLO) for both Vcc and Vref, ensuring the device operates only when it is within the safe voltage range. Over-current protection helps prevent damage to the power supply and the load in the event of a short circuit or an overload condition.

In summary, the UCC38C45DGKR from Texas Instruments is a sophisticated and versatile controller for power supply systems. Its compact package, combined with a rich feature set, makes it an ideal choice for designers looking to create efficient, reliable, and high-performance power solutions for a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6016 $56.0560
90+ $1.3142 $118.2780
135+ $1.2731 $171.8685
185+ $1.2320 $227.9200
240+ $1.1910 $285.8400
315+ $1.0678 $336.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess