EN
  • EN
  • DE

UCC5672PWPR

Part No UCC5672PWPR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Terminators
Manufacturer Texas Instruments
Win Source Part Number 398288-UCC5672PWPR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5672PWPR CAD Model

Description

Introducing the Texas Instruments UCC5672PWPR SCSI Terminator

The UCC5672PWPR by Texas Instruments stands as a robust solution in the realm of Small Computer System Interface (SCSI) terminators. Designed to ensure signal integrity and reliable communication in SCSI bus configurations, this product is essential for maintaining the performance and stability of SCSI-based systems.

The UCC5672PWPR is a single-ended, multi-mode SCSI terminator that supports SCSI-1, SCSI-2, and Ultra SCSI (Fast-20) standards. It is capable of operating at a maximum bus speed of 20MB/s, which is critical for applications that require fast data transfer rates without compromising the quality of the signal.

One of the key features of this terminator is its ability to automatically switch between active and passive termination modes. This intelligent functionality allows for greater flexibility in various SCSI setups, adapting to the needs of the system without the need for manual intervention. The device is also equipped with a disable pin, providing the option to manually control the termination if necessary.

The UCC5672PWPR comes in a 28-pin TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained environments while still offering excellent thermal performance. Its design is optimized for minimal power consumption, ensuring that it does not significantly impact the overall power budget of the system it is integrated into.

With its built-in voltage regulator, the UCC5672PWPR can maintain stable termination voltages even in the face of varying power supply conditions. This feature is crucial for preserving signal quality across the SCSI bus, particularly in systems with fluctuating power levels or noisy environments.

In summary, the Texas Instruments UCC5672PWPR SCSI terminator is a versatile and reliable component for SCSI bus systems. Its compatibility with multiple SCSI standards, automatic termination mode switching, and low-power design make it an excellent choice for system designers and engineers looking to ensure optimal SCSI bus performance.

For detailed specifications, application notes, and support resources, please visit the official Texas Instruments product page.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1882 $55.6938
20+ $5.0775 $101.5500
31+ $4.9189 $152.4859
43+ $4.7602 $204.6886
55+ $4.6015 $253.0825
73+ $4.1255 $301.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess