EN
  • EN
  • DE

MAX13175EETU+

Part No MAX13175EETU+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description MULTIPROTOCOL, PIN-SELECTABLE DA  /  Telecommunications Interface 38-TQFN (5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Applications Telecommunications
Voltage - Supply 3.135V ~ 5.5V
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-TQFN (5x7)
Mounting SMD (SMT)
Base Product Number MAX13175
Other Names 175-MAX13175EETU+
Standard Package 43
Win Source Part Number 1074874-MAX13175EETU+
Ultra Librarian 3D Model Ultra Librarian MAX13175EETU+ CAD Model

Description

The MAX13175EETU+ is a high-performance, low-power, RS-485/RS-422 transceiver module from Maxim Integrated that is designed to provide reliable communication in industrial, network, and automation systems. This device is particularly suitable for long-distance and high-speed data transmission applications.

Key Features

  • High-Speed Operation: Supports data rates up to 52Mbps, making it ideal for applications that require fast data transfer.
  • Extended Temperature Range: Operates over a wide temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Low Power Consumption: Its low-power design helps to reduce power consumption, making it suitable for energy-sensitive applications.
  • Integrated Protection: Features integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), enhancing the robustness of the communication system.
  • Half-Duplex Communication: Facilitates bidirectional communication on a single pair of wires, helping to reduce the complexity and cost of the wiring.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known output state if the input is open or shorted.

Applications

The MAX13175EETU+ is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Systems

Package and Quality

The device comes in a TSSOP-16 package, which is compact and suitable for surface-mount technology (SMT), providing ease of integration into various circuit designs. Maxim Integrated is known for its commitment to quality, and the MAX13175EETU+ is no exception. It is manufactured to high standards, ensuring consistent performance and reliability for critical communication systems.

Conclusion

With its high-speed data transmission capabilities, robust protection features, and low power consumption, the MAX13175EETU+ from Maxim Integrated stands out as a superior choice for designers looking to implement RS-485/RS-422 communication interfaces in their products. Its flexibility and reliability make it a valuable component for a wide range of industrial and networking applications.

You May Also Be Interested in

Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,241 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess