EN
  • EN
  • DE

UCD3138128APFC

Part No UCD3138128APFC
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Power Supply Controller Digital Power Controller 80-TQFP (12x12)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name UCD3138128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901779-UCD3138128APFC
Ultra Librarian 3D Model Ultra Librarian UCD3138128APFC CAD Model

Description

Product Overview: UCD3138128APFC from Texas Instruments

The UCD3138128APFC is a state-of-the-art digital power controller from Texas Instruments, designed to offer precise power management and control for a wide range of applications. This advanced product is part of the UCD series, known for its high performance and flexibility, making it an ideal choice for engineers and designers looking to optimize power efficiency in their systems.

At the heart of the UCD3138128APFC is a 32-bit ARM Cortex-M4 processor, which provides robust processing capabilities, allowing for complex algorithms and control strategies. This processor is supported by 128KB of Flash memory, ensuring ample space for firmware and application code, which can be crucial for advanced power management tasks.

The device features a range of integrated peripherals that are specifically tailored for power control applications. These include precision ADCs (Analog-to-Digital Converters), PWM (Pulse-Width Modulation) outputs, and communication interfaces such as I2C, SPI, and UART. This combination of features enables the UCD3138128APFC to handle a variety of power-related functions, such as voltage regulation, power factor correction, and overcurrent protection with ease and accuracy.

Texas Instruments has designed the UCD3138128APFC with flexibility in mind. The device supports programmable switching frequencies and a variety of control methods, allowing it to be tailored to specific application requirements. Whether it's for server power supplies, telecom infrastructure, or industrial systems, this controller can be configured to deliver optimal performance.

For developers, Texas Instruments provides comprehensive support in the form of development tools, reference designs, and technical documentation. This ensures that integrating the UCD3138128APFC into a design is as smooth and straightforward as possible, reducing time-to-market and allowing for focus on innovation and product enhancement.

In summary, the UCD3138128APFC is a versatile and powerful digital power controller that offers high levels of integration, precision, and control. Its advanced features and support by Texas Instruments make it a top choice for designers looking to create efficient and reliable power management solutions.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9735 $71.9470
4+ $29.5168 $118.0672
6+ $28.5944 $171.5664
8+ $27.6720 $221.3760
10+ $26.7496 $267.4960
13+ $23.9824 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,829 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess