EN
  • EN
  • DE

UCD7230RGWT

Part No UCD7230RGWT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Digital Control Compatible Synchronous Buck Gate Drivers with Current Sense Conditioning Amplifier | IC REG CTRLR BUCK 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 15.5V
Switching Frequency Up to 2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Family Part Number UCD7230
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1276619-UCD7230RGWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD7230RGWT CAD Model

Description

The Texas Instruments UCD7230RGWT is a high-performance, dual-channel, low-side driver designed for use in power-supply applications. This advanced driver is specifically engineered to provide efficient and reliable control of MOSFETs in synchronous rectification, active clamp circuits, and other power conversion topologies. It is an integral component for designers looking to optimize their power management solutions.

Key Features

  • High Drive Strength: The UCD7230RGWT offers robust drive strength capable of delivering peak source and sink currents, ensuring fast switching times for power MOSFETs to improve efficiency.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various applications and ensuring compatibility with a range of power systems.
  • Adjustable Dead-Time Control: With its adjustable dead-time control, it allows for precise timing adjustments to prevent cross-conduction and optimize switching transitions.
  • Independent Channel Operation: The two channels can operate independently, providing flexibility in control and timing for different circuit configurations.
  • Protection Features: It includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, enhancing the safety and reliability of the power supply.
  • Small Package Size: The UCD7230RGWT is available in a compact VQFN (RGW) package, saving valuable board space in dense power supply designs.

Applications

The UCD7230RGWT is suitable for a wide array of applications, including:

  • DC/DC Converters
  • Synchronous Buck or Boost Converters
  • Point of Load (POL) Modules
  • Active Clamp Forward Converters
  • Telecom and Datacom Power Supplies
  • Server and Enterprise Computing Power Systems

Product Summary

The UCD7230RGWT from Texas Instruments is a versatile and powerful driver that is essential for modern power management systems. Its combination of performance, integrated protection features, and compact design make it an excellent choice for engineers looking to enhance the efficiency and reliability of their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0325 $50.8125
60+ $1.6677 $100.0620
93+ $1.6156 $150.2508
128+ $1.5635 $200.1280
166+ $1.5114 $250.8924
222+ $1.3550 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess