EN
  • EN
  • DE

ULN2804AN

Part No ULN2804AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1277109-ULN2804AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2804AN CAD Model

Description

ULN2804AN Octal High Voltage, High Current Darlington Transistor Arrays

The ULN2804AN, manufactured by Texas Instruments, is an integral component for those looking to drive high-current loads with high voltage. This robust device consists of eight NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 500 mA, which means the ULN2804AN can handle a significant amount of power for a wide array of applications.

Each Darlington pair is capable of driving loads up to 50V, making the ULN2804AN suitable for interfacing with higher voltage systems. These characteristics make it an ideal choice for use in relay drivers, hammer drivers, lamp drivers, display drivers (LED and gas discharge), line drivers, and logic buffers. The device can be directly connected to microprocessors, working seamlessly with the logic levels of the microprocessor to drive the attached loads.

One of the key features of the ULN2804AN is its built-in clamp diodes. These diodes are essential for the dissipation of voltage spikes that occur when driving inductive loads, thereby protecting the rest of the circuit from high-voltage transients. As such, the ULN2804AN is not only a powerful driver but also a protective component for sensitive electronics.

The ULN2804AN comes in a 18-pin plastic DIP (Dual In-line Package), which is well-suited for through-hole PCB mounting. This package ensures that the device can be easily integrated into a wide variety of circuits without the need for complex mounting techniques.

With its high-current and high-voltage capabilities, coupled with the protection offered by the clamp diodes, the ULN2804AN from Texas Instruments is a reliable and efficient solution for driving a broad spectrum of high-power loads in your electronic projects.

For detailed specifications, application circuits, and additional information, designers and hobbyists should refer to the official Texas Instruments datasheet for the ULN2804AN.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $4.5685
Advanced Micro Devices
Need more? Email Us
Atmel
Lowest to $8.5447
STMicroelectronics
Lowest to $20.1698

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5061 $50.6100
245+ $0.4153 $101.7485
375+ $0.4023 $150.8625
515+ $0.3894 $200.5410
665+ $0.3764 $250.3060
890+ $0.3374 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,395 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess