EN
  • EN
  • DE

ULQ2003AQDRQ1

Part No ULQ2003AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-SOIC
Win Source Part Number 035968-ULQ2003AQDRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULQ2003AQDRQ1 CAD Model

Description

Product Overview: ULQ2003AQDRQ1 from Texas Instruments

The ULQ2003AQDRQ1 is a high-voltage, high-current Darlington transistor array designed by Texas Instruments specifically for automotive and industrial applications. This robust integrated circuit is part of the ULQ200xAQ1 and ULQ200xLQ1 series, which are known for their reliability and efficiency in driving inductive loads such as relays, solenoids, and stepping motors. The device includes seven open-collector Darlington pairs with common emitters, making it ideal for interfacing with microcontrollers and other logic devices.

Key Features

  • Output Current: Each channel of the ULQ2003AQDRQ1 is capable of sinking up to 500 mA, allowing for the direct drive of heavy loads.
  • High Voltage Outputs: The device can handle output voltages up to 50V, providing the necessary power for a wide range of applications.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures protection against overheating, enhancing the longevity and safety of the device.
  • Input-Compatible with Various Types of Logic: The ULQ2003AQDRQ1 is compatible with 5V TTL and CMOS logic levels, making it versatile for use with various control circuits.

Applications

The ULQ2003AQDRQ1 is well-suited for driving a diverse array of inductive loads found in automotive environments, such as:

  • Relays and solenoids
  • Stepper motors
  • Lamp drivers
  • LED displays

Additionally, it finds its use in industrial applications where high-current and high-voltage driving capabilities are required.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the stringent requirements of the automotive industry. The ULQ2003AQDRQ1 is designed to withstand the harsh conditions of automotive environments, ensuring reliability and performance. It is AEC-Q100 qualified, which is a standard for automotive electronic components, signifying its suitability for automotive applications in terms of performance and durability.

With its combination of power handling, thermal protection, and logic-level input compatibility, the ULQ2003AQDRQ1 from Texas Instruments stands out as a reliable choice for designers looking to efficiently control high-power loads in their automotive or industrial projects.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2638 $50.1220
405+ $0.2471 $100.0755
630+ $0.2387 $150.3810
905+ $0.2220 $200.9100
1,170+ $0.2137 $250.0290
1,465+ $0.2054 $300.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess