EN
  • EN
  • DE

USBN9604SLBX/NOPB

Part No USBN9604SLBX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR FULL SPEED 28-LAMCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 1.0 and 1.1
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-CSP (5.5x4.5)
Win Source Part Number 098515-USBN9604SLBX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USBN9604SLBX/NOPB CAD Model

Description

The USBN9604SLBX/NOPB is a versatile USB node controller integrated circuit designed by Texas Instruments, tailored for USB full-speed peripheral applications. This robust device is compliant with the USB Specification 1.1 and is optimized to manage USB data transfers while minimizing the workload on the host processor. The USBN9604SLBX/NOPB is an ideal solution for developers looking to integrate USB connectivity into their designs with minimal design complexity and cost.

Key Features

  • USB Compliance: Fully complies with USB Specification 1.1 for full-speed (12 Mbps) peripherals.
  • Interface: Offers an 8-bit parallel interface, facilitating easy connection to microcontrollers or processors.
  • Endpoint Support: Features 14 programmable endpoints with flexible endpoint size configurations, enhancing data management capabilities.
  • Integrated SIE: Contains a Serial Interface Engine (SIE) that handles low-level USB protocol details, streamlining development.
  • Integrated FIFO: Equipped with a built-in FIFO memory for endpoint buffering, ensuring efficient data handling.
  • Power Management: Supports suspend/resume detection logic for power conservation, making it suitable for battery-powered applications.
  • Packaging: Available in a compact 32-pin LQFP package, saving board space and easing integration into various designs.

Applications

The USBN9604SLBX/NOPB is designed for a wide range of applications that require USB connectivity. It is particularly suitable for use in devices such as keyboards, mice, joysticks, and other human interface devices (HIDs), as well as in more complex peripherals like printers, scanners, and cameras. Its ease of integration and comprehensive feature set make it an excellent choice for enhancing existing products or developing new innovative solutions with USB capabilities.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the USBN9604SLBX/NOPB is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of real-world applications. The NOPB designation indicates that this device is provided in a lead-free package, reflecting TI's dedication to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4232 $54.2320
23+ $4.4499 $102.3477
35+ $4.3108 $150.8780
48+ $4.1717 $200.2416
62+ $4.0327 $250.0274
83+ $3.6155 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess