EN
  • EN
  • DE

VCBUP7CT7

Part No VCBUP7CT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DGTL MEDIA PROC 529FCBGA / Highest-performance Fixed-Point DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 729MHz DSP, 364.5MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Win Source Part Number 799032-VCBUP7CT7
Popularity Medium
Supply and Demand Status Limited
Family Name VCBUP7CT1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VCBUP7CT7 CAD Model

Description

The Texas Instruments VCBUP7CT7 is a cutting-edge semiconductor product designed to cater to the demanding needs of modern electronic systems. This component is part of Texas Instruments' commitment to providing high-quality, reliable, and efficient solutions for a wide array of applications.

Key Features

  • High Performance: The VCBUP7CT7 is built to deliver top-notch performance, ensuring that it can handle the rigorous requirements of the most demanding circuits.
  • Energy Efficiency: With energy conservation in mind, this product is engineered to operate with minimal power consumption, making it ideal for battery-powered devices and eco-friendly applications.
  • Durability: Texas Instruments products are known for their durability, and the VCBUP7CT7 is no exception. It is designed to withstand harsh conditions and provide a long operational life.
  • Compact Design: The device's compact footprint allows for seamless integration into space-constrained designs, offering flexibility for various implementation scenarios.

Applications

The VCBUP7CT7 is versatile and can be used in multiple applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and product documentation. This will provide comprehensive information on the VCBUP7CT7's electrical characteristics, pin configurations, timing diagrams, and application notes.

Quality & Support

Texas Instruments is dedicated to delivering not only state-of-the-art components but also exceptional customer support. Purchasers of the VCBUP7CT7 can rely on TI's extensive technical support network, which includes online resources, customer service, and a community of experts to help troubleshoot issues and streamline development processes.

For more information or to place an order, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess