EN
  • EN
  • DE

WP91336L6

Part No WP91336L6
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104733-WP91336L6
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP91336L6 CAD Model

Description

The Texas Instruments WP91336L6 is a high-performance integrated circuit designed to cater to a wide array of electronic applications. Known for its reliability and efficiency, this product from Texas Instruments is a testament to the company's commitment to providing innovative and quality components for the electronics industry.

At the heart of the WP91336L6 lies its capability to function within a broad range of voltages, making it a versatile choice for power management tasks. Its design is optimized for low-power consumption, which is essential for battery-powered devices. This ensures that the end-user can enjoy prolonged device operation, which is particularly important in portable electronics where power efficiency is paramount.

The WP91336L6 is built with robustness in mind. It is manufactured using advanced semiconductor technology, which guarantees a high level of performance even under stressful conditions. The component is also characterized by its excellent thermal management properties, ensuring that it operates within safe temperature ranges, thus prolonging its lifespan and reliability.

Texas Instruments has equipped the WP91336L6 with features that make it easy to integrate into various circuit designs. It comes in a compact package that does not compromise on functionality, making it suitable for space-constrained applications without sacrificing performance. Additionally, the product is compliant with industry standards, ensuring compatibility with a wide range of devices and facilitating ease of adoption for designers and engineers.

Overall, the WP91336L6 from Texas Instruments is a testament to the company's engineering excellence. It is an ideal choice for designers looking for a component that offers a blend of performance, power efficiency, and reliability. Whether it's for consumer electronics, industrial applications, or automotive systems, the WP91336L6 stands out as a component that can meet the demands of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess