EN
  • EN
  • DE

WP91341L14

Part No WP91341L14
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104732-WP91341L14
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP91341L14 CAD Model

Description

The Texas Instruments WP91341L14 is a cutting-edge integrated circuit (IC) designed to meet the demanding needs of modern electronic applications. Renowned for its reliability and performance, this product exemplifies Texas Instruments' commitment to providing high-quality components for a wide range of industries.

Key Features

  • High Performance: The WP91341L14 is built to deliver exceptional performance, ensuring efficient operation in even the most challenging conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps to extend the battery life of portable devices and reduces the overall energy footprint of electronic systems.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the WP91341L14 offers improved functionality and capabilities over previous generations.
  • Durability: Manufactured to withstand harsh environments, this IC is suitable for use in industrial, automotive, and other applications requiring robust components.
  • Compact Size: The small form factor of the WP91341L14 makes it ideal for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the WP91341L14 allows it to be used across a broad spectrum of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Technical Specifications

For engineers and designers considering the WP91341L14 for their projects, the following technical specifications provide a snapshot of its capabilities:

  • Supply Voltage: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer
  • Quality and Reliability: Meets Texas Instruments' stringent standards

For detailed technical data and application guidance, Texas Instruments provides comprehensive datasheets and technical documentation. The WP91341L14 is supported by Texas Instruments' extensive design and development resources, including reference designs and simulation tools to assist with the integration process.

In conclusion, the Texas Instruments WP91341L14 is an exceptional choice for designers looking to incorporate a robust, high-performance IC into their next project. With its combination of advanced features, durability, and support, the WP91341L14 stands out as a top-tier component in its class.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess