EN
  • EN
  • DE

XDM3730ACBP

Part No XDM3730ACBP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Digital Media Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1282082-XDM3730ACBP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XDM3730ACBP CAD Model

Description

Introducing the XDM3730ACBP from Texas Instruments

The XDM3730ACBP is a cutting-edge product from Texas Instruments, designed to cater to the demanding needs of modern electronics. This high-performance device is a testament to Texas Instruments' commitment to innovation and quality in the semiconductor industry.

Key Features

  • Advanced Processing Capabilities: The XDM3730ACBP boasts a powerful processing core that delivers exceptional performance for a wide range of applications.
  • Energy Efficiency: With its energy-efficient design, this product ensures that devices not only perform optimally but also conserve power to extend battery life and reduce energy costs.
  • High Integration: This component integrates multiple functionalities into a single chip, which helps in reducing the overall footprint of the final product and simplifies the design process.
  • Robust Connectivity: The XDM3730ACBP offers various connectivity options, ensuring seamless integration with other components in a system and facilitating the transfer of data with high reliability.

Applications

The versatility of the XDM3730ACBP makes it ideal for a multitude of applications, including but not limited to:

  • Advanced embedded systems
  • High-performance computing platforms
  • Energy-sensitive mobile devices
  • Industrial automation systems
  • Internet of Things (IoT) devices

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality assurance processes. The XDM3730ACBP is no exception, as it is built to meet the highest standards of reliability and durability, ensuring it can withstand the challenges of the most demanding environments.

Support and Resources

Customers can access extensive support and resources for the XDM3730ACBP, including detailed datasheets, application notes, and design guides. Texas Instruments also provides a dedicated customer service team and an online community forum to assist with any questions or technical challenges that may arise.

With its advanced features, broad application scope, and backed by Texas Instruments' reputation, the XDM3730ACBP is an excellent choice for designers looking to push the boundaries of what's possible in electronics.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.1342 $56.1342
3+ $46.0589 $138.1767
4+ $44.6195 $178.4780
5+ $43.1802 $215.9010
6+ $41.7409 $250.4454
9+ $37.4228 $336.8052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess