EN
  • EN
  • DE

XIO2211ZAY

Part No XIO2211ZAY
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description XIO2211ZAY Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981526-XIO2211ZAY
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XIO2211ZAY CAD Model

Description

Product Overview: Texas Instruments XIO2211ZAY

The Texas Instruments XIO2211ZAY is a high-performance, PCIe-to-PCI bridge chip designed to enable seamless communication between newer PCIe host systems and legacy PCI devices. This integration is crucial for many industries that require the use of existing PCI hardware but want to take advantage of the speed and flexibility of PCIe interfaces.

Key Features

  • PCI Express to PCI Bridging: The XIO2211ZAY provides a single-lane (x1) PCI Express to 32-bit, 33 MHz PCI bridge, ensuring compatibility and a smooth transition between different generations of technology.
  • High Performance: With support for PCIe 1.1, this bridge chip is capable of reaching transfer rates of up to 2.5 Gbps per lane, offering significant performance improvements over traditional PCI systems.
  • Flexible Configuration: The device supports both forward and reverse bridging, allowing for versatile system design and integration with various PCI and PCIe components.
  • Advanced Power Management: The XIO2211ZAY is equipped with power management features that comply with PCI Power Management Interface Specification revision 1.2 and PCI Express Base Specification revision 1.1, ensuring energy-efficient operation.

Applications

The XIO2211ZAY is ideal for a wide range of applications across diverse industries. It is particularly useful in:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Embedded Systems
  • Server and Networking Equipment

Technical Specifications

The device is housed in a compact 209-Ball Microstar BGA package, providing a space-saving solution for system designs. It operates over a broad temperature range, making it suitable for industrial environments. Additionally, the XIO2211ZAY offers support for both 5V and 3.3V PCI signaling environments, ensuring compatibility with a wide range of PCI devices.

Conclusion

The Texas Instruments XIO2211ZAY offers a reliable and efficient solution for bridging the gap between PCI and PCIe technologies. Its high performance, advanced power management, and broad compatibility make it an excellent choice for system designers looking to maintain legacy device support while leveraging the benefits of PCIe advancements.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9224 $93.8448
3+ $38.5005 $115.5015
5+ $37.2973 $186.4865
6+ $36.0942 $216.5652
8+ $34.8911 $279.1288
10+ $31.2816 $312.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess