EN
  • EN
  • DE

XOMAPL137AZKB3

Part No XOMAPL137AZKB3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 300MHZ 256BGA  /  ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 300MHz 256-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series OMAP-L1x
Package Tube
Product Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Package / Case 256-BGA
Supplier Device Package 256-BGA
Additional Interfaces HPI, I2C, McASP, MMC/SD, SPI, UART
Base Product Number XOMAPL13
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1030184-XOMAPL137AZKB3
Ultra Librarian 3D Model Ultra Librarian XOMAPL137AZKB3 CAD Model

Description

The XOMAPL137AZKB3 is a high-performance, low-power applications processor from Texas Instruments, designed to meet the intense processing needs of modern embedded devices. This processor is part of the OMAP-L137 series, which is well-regarded for its robust architecture that combines an ARM9 core with a C674x DSP core, making it an ideal solution for a wide range of industrial and consumer applications.

Key Features

  • Dual-Core Processing: At the heart of the XOMAPL137AZKB3 lies a dual-core system that includes an ARM926EJ-S and a C674x floating-point VLIW DSP. This combination provides a balance of control and signal processing capabilities, enabling efficient handling of both general-purpose and computation-intensive tasks.
  • High Integration: The device integrates a rich set of peripherals including USB 2.0 with PHY, Ethernet MAC, MMC/SD card interface, and a host of other I/O interfaces, reducing the need for external components and simplifying design efforts.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the XOMAPL137AZKB3 maintains a low power profile, which is crucial for portable and battery-operated devices.
  • Advanced Audio Capabilities: With its high-quality audio features, the processor is well-suited for applications requiring advanced audio processing, such as professional audio equipment, voice recorders, and digital assistants.
  • Extensive Development Support: Texas Instruments provides comprehensive development tools for the XOMAPL137AZKB3, including software libraries, reference designs, and development kits, to accelerate time-to-market for designers and developers.

Applications

The versatility of the XOMAPL137AZKB3 allows it to be deployed across various domains, including industrial automation, portable data terminals, medical imaging, digital signage, and audio processing units. Its ability to handle complex algorithms and control tasks makes it particularly well-suited for applications that require a mix of signal processing and general-purpose computing.

Quality and Reliability

As with all Texas Instruments products, the XOMAPL137AZKB3 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. With Texas Instruments' commitment to continuous innovation and support, the XOMAPL137AZKB3 remains a leading choice for designers seeking a robust applications processor.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess